Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2453CDDB#TRPBF 782679-LTC2453CDDB#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782679-LTC2453CDDB#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-WFDFN Exposed Pad Configuration: ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential Architecture: Sigma-Delta Data Interface: I2C Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: LTC2453 Categories: Integrated Circuits (ICs) Sampling Rate: 60 Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): CS5529-ASR; CS5510-AS; MCP3553T-E/MS; AMC1203BDUBRG4; Introduction Date: October 22, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782679-LTC2453CDDB#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-WFDFN Exposed Pad Configuration: ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential Architecture: Sigma-Delta Data Interface: I2C Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: LTC2453 Categories: Integrated Circuits (ICs) Sampling Rate: 60 Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): CS5529-ASR; CS5510-AS; MCP3553T-E/MS; AMC1203BDUBRG4; Introduction Date: October 22, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2453CDDB#TRPBF
782679-LTC2453CDDB#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2453CDDB#TRPBF 782679-LTC2453CDDB#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782679-LTC2453CDDB#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-WFDFN Exposed Pad Configuration: ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential Architecture: Sigma-Delta Data Interface: I2C Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: LTC2453 Categories: Integrated Circuits (ICs) Sampling Rate: 60 Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): CS5529-ASR; CS5510-AS; MCP3553T-E/MS; AMC1203BDUBRG4; Introduction Date: October 22, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782679-LTC2453CDDB#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 8-WFDFN Exposed Pad
Configuration: ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Differential
Architecture: Sigma-Delta
Data Interface: I2C
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Number of Converters: 1
Family Name: LTC2453
Categories: Integrated Circuits (ICs)
Sampling Rate: 60
Manufacturer Package: 8-DFN (3x2)
Alternative Parts (Cross-Reference): CS5529-ASR; CS5510-AS; MCP3553T-E/MS; AMC1203BDUBRG4;
Introduction Date: October 22, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782679-LTC2453CDDB#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2453CDDB#TRPBF
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products