Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2447CUHF#PBF 782675-LTC2447CUHF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782675-LTC2447CUHF#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 38-WFQFN Exposed Pad Configuration: MUX-ADC Number of Inputs: 4, 8 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 24 Number of Converters: 1 Family Name: LTC2447 Categories: Integrated Circuits (ICs) Sampling Rate: 8k Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): ADS1243IPW; ADS1243IPWT; ADS1241E/1K; ADS1243IPWRG4; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782675-LTC2447CUHF#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 38-WFQFN Exposed Pad Configuration: MUX-ADC Number of Inputs: 4, 8 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 24 Number of Converters: 1 Family Name: LTC2447 Categories: Integrated Circuits (ICs) Sampling Rate: 8k Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): ADS1243IPW; ADS1243IPWT; ADS1241E/1K; ADS1243IPWRG4; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2447CUHF#PBF
782675-LTC2447CUHF#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2447CUHF#PBF 782675-LTC2447CUHF#PBF
Manufacturer: Linear Technology Win Source Part Number: 782675-LTC2447CUHF#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 38-WFQFN Exposed Pad Configuration: MUX-ADC Number of Inputs: 4, 8 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 24 Number of Converters: 1 Family Name: LTC2447 Categories: Integrated Circuits (ICs) Sampling Rate: 8k Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): ADS1243IPW; ADS1243IPWT; ADS1241E/1K; ADS1243IPWRG4; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782675-LTC2447CUHF#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 38-WFQFN Exposed Pad
Configuration: MUX-ADC
Number of Inputs: 4, 8
Operating Supply Voltage: 5V
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 24
Number of Converters: 1
Family Name: LTC2447
Categories: Integrated Circuits (ICs)
Sampling Rate: 8k
Manufacturer Package: 38-QFN (5x7)
Alternative Parts (Cross-Reference): ADS1243IPW; ADS1243IPWT; ADS1241E/1K; ADS1243IPWRG4;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782675-LTC2447CUHF#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2447CUHF#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; TSSOP; 48-TSSOP
Packing Method Tape Reel; Reel - TR
View Details