Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2442CG#PBF 782667-LTC2442CG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782667-LTC2442CG#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 36-SSOP (0.209", 5.30mm Width) Configuration: MUX-ADC Number of Inputs: 2, 4 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 24 Number of Converters: 1 Family Name: LTC2442 Categories: Integrated Circuits (ICs) Sampling Rate: 8k Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): ISL26104AVZ-T7A; ISL26104AVZ-T; ISL26104AVZ; ADS1213PG4; Introduction Date: November 04, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782667-LTC2442CG#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 36-SSOP (0.209", 5.30mm Width) Configuration: MUX-ADC Number of Inputs: 2, 4 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 24 Number of Converters: 1 Family Name: LTC2442 Categories: Integrated Circuits (ICs) Sampling Rate: 8k Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): ISL26104AVZ-T7A; ISL26104AVZ-T; ISL26104AVZ; ADS1213PG4; Introduction Date: November 04, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2442CG#PBF
782667-LTC2442CG#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2442CG#PBF 782667-LTC2442CG#PBF
Manufacturer: Linear Technology Win Source Part Number: 782667-LTC2442CG#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 36-SSOP (0.209", 5.30mm Width) Configuration: MUX-ADC Number of Inputs: 2, 4 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 24 Number of Converters: 1 Family Name: LTC2442 Categories: Integrated Circuits (ICs) Sampling Rate: 8k Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): ISL26104AVZ-T7A; ISL26104AVZ-T; ISL26104AVZ; ADS1213PG4; Introduction Date: November 04, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782667-LTC2442CG#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 36-SSOP (0.209", 5.30mm Width)
Configuration: MUX-ADC
Number of Inputs: 2, 4
Operating Supply Voltage: 5V
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 24
Number of Converters: 1
Family Name: LTC2442
Categories: Integrated Circuits (ICs)
Sampling Rate: 8k
Manufacturer Package: 36-SSOP
Alternative Parts (Cross-Reference): ISL26104AVZ-T7A; ISL26104AVZ-T; ISL26104AVZ; ADS1213PG4;
Introduction Date: November 04, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782667-LTC2442CG#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2442CG#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1411CG#TRPBF - 129664-LTC1411CG#TRPBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 36-SSOP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details