Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2439-1IGN#PBF 782664-LTC2439-1IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782664-LTC2439-1IGN# PBF Series: microPOWER Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.154", 3.90mm Width) Configuration: MUX-ADC Number of Inputs: 8, 16 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: LTC2439-1 Categories: Integrated Circuits (ICs) Sampling Rate: 6.8 Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): LTC2439-1IGNTR; LTC2439-1IGN#TR; LTC2439-1IGN; LTC2439-1IGN#TRPBF; Introduction Date: April 21, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782664-LTC2439-1IGN# PBF Series: microPOWER Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.154", 3.90mm Width) Configuration: MUX-ADC Number of Inputs: 8, 16 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: LTC2439-1 Categories: Integrated Circuits (ICs) Sampling Rate: 6.8 Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): LTC2439-1IGNTR; LTC2439-1IGN#TR; LTC2439-1IGN; LTC2439-1IGN#TRPBF; Introduction Date: April 21, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2439-1IGN#PBF
782664-LTC2439-1IGN#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2439-1IGN#PBF 782664-LTC2439-1IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 782664-LTC2439-1IGN# PBF Series: microPOWER Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.154", 3.90mm Width) Configuration: MUX-ADC Number of Inputs: 8, 16 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: LTC2439-1 Categories: Integrated Circuits (ICs) Sampling Rate: 6.8 Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): LTC2439-1IGNTR; LTC2439-1IGN#TR; LTC2439-1IGN; LTC2439-1IGN#TRPBF; Introduction Date: April 21, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782664-LTC2439-1IGN#PBF
Series: microPOWER
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SSOP (0.154", 3.90mm Width)
Configuration: MUX-ADC
Number of Inputs: 8, 16
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Number of Converters: 1
Family Name: LTC2439-1
Categories: Integrated Circuits (ICs)
Sampling Rate: 6.8
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): LTC2439-1IGNTR; LTC2439-1IGN#TR; LTC2439-1IGN; LTC2439-1IGN#TRPBF;
Introduction Date: April 21, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782664-LTC2439-1IGN#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2439-1IGN#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 16-MSOP
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1606CG#PBF - 120392-LTC1606CG#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 28-SSOP
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2355CMSE-14#PBF - 072532-LTC2355CMSE-14#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tube; Tube/Rail
View Details