Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2431CMS#PBF 782659-LTC2431CMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782659-LTC2431CMS#PB F Series: microPOWER Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Configuration: ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 20 Number of Converters: 1 Family Name: LTC2431 Categories: Integrated Circuits (ICs) Sampling Rate: 7.5 Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): ADS1245IDGS; CS4461-DZZ; ADS1245IDGSR; MCP3551T-E/SN; Introduction Date: March 04, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782659-LTC2431CMS#PB F Series: microPOWER Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Configuration: ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 20 Number of Converters: 1 Family Name: LTC2431 Categories: Integrated Circuits (ICs) Sampling Rate: 7.5 Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): ADS1245IDGS; CS4461-DZZ; ADS1245IDGSR; MCP3551T-E/SN; Introduction Date: March 04, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2431CMS#PBF
782659-LTC2431CMS#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2431CMS#PBF 782659-LTC2431CMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 782659-LTC2431CMS#PB F Series: microPOWER Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Configuration: ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 20 Number of Converters: 1 Family Name: LTC2431 Categories: Integrated Circuits (ICs) Sampling Rate: 7.5 Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): ADS1245IDGS; CS4461-DZZ; ADS1245IDGSR; MCP3551T-E/SN; Introduction Date: March 04, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782659-LTC2431CMS#PBF
Series: microPOWER
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Configuration: ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Differential
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 20
Number of Converters: 1
Family Name: LTC2431
Categories: Integrated Circuits (ICs)
Sampling Rate: 7.5
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): ADS1245IDGS; CS4461-DZZ; ADS1245IDGSR; MCP3551T-E/SN;
Introduction Date: March 04, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782659-LTC2431CMS#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2431CMS#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1861HMS#PBF - 072517-LTC1861HMS#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details