Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2424IG#PBF 782655-LTC2424IG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782655-LTC2424IG#PBF Series: microPOWER Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Configuration: MUX-ADC Number of Inputs: 4 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 20 Number of Converters: 1 Family Name: LTC2424 Categories: Integrated Circuits (ICs) Sampling Rate: 7.5 Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): MCP3428T-E/SL; ISL26104AVZ-T7A ; ISL26104AVZ-T; ISL26104AVZ; Introduction Date: March 17, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782655-LTC2424IG#PBF Series: microPOWER Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Configuration: MUX-ADC Number of Inputs: 4 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 20 Number of Converters: 1 Family Name: LTC2424 Categories: Integrated Circuits (ICs) Sampling Rate: 7.5 Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): MCP3428T-E/SL; ISL26104AVZ-T7A ; ISL26104AVZ-T; ISL26104AVZ; Introduction Date: March 17, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2424IG#PBF
782655-LTC2424IG#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2424IG#PBF 782655-LTC2424IG#PBF
Manufacturer: Linear Technology Win Source Part Number: 782655-LTC2424IG#PBF Series: microPOWER Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Configuration: MUX-ADC Number of Inputs: 4 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 20 Number of Converters: 1 Family Name: LTC2424 Categories: Integrated Circuits (ICs) Sampling Rate: 7.5 Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): MCP3428T-E/SL; ISL26104AVZ-T7A ; ISL26104AVZ-T; ISL26104AVZ; Introduction Date: March 17, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782655-LTC2424IG#PBF
Series: microPOWER
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SSOP (0.209", 5.30mm Width)
Configuration: MUX-ADC
Number of Inputs: 4
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Single Ended
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 20
Number of Converters: 1
Family Name: LTC2424
Categories: Integrated Circuits (ICs)
Sampling Rate: 7.5
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): MCP3428T-E/SL; ISL26104AVZ-T7A ; ISL26104AVZ-T; ISL26104AVZ;
Introduction Date: March 17, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782655-LTC2424IG#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2424IG#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type 16-DFN (4x3)
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details