Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2414CGN#PBF 782646-LTC2414CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782646-LTC2414CGN#PB F Series: microPOWER Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.154", 3.90mm Width) Configuration: MUX-ADC Number of Inputs: 4, 8 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 24 Number of Converters: 1 Family Name: LTC2414 Categories: Integrated Circuits (ICs) Sampling Rate: 7.5 Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): ADS1243IPW; ADS1241E/1K; ADS1243SKGD1; ADS1241E/1KG4; Introduction Date: March 04, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782646-LTC2414CGN#PB F Series: microPOWER Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.154", 3.90mm Width) Configuration: MUX-ADC Number of Inputs: 4, 8 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 24 Number of Converters: 1 Family Name: LTC2414 Categories: Integrated Circuits (ICs) Sampling Rate: 7.5 Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): ADS1243IPW; ADS1241E/1K; ADS1243SKGD1; ADS1241E/1KG4; Introduction Date: March 04, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2414CGN#PBF
782646-LTC2414CGN#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2414CGN#PBF 782646-LTC2414CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 782646-LTC2414CGN#PB F Series: microPOWER Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.154", 3.90mm Width) Configuration: MUX-ADC Number of Inputs: 4, 8 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 24 Number of Converters: 1 Family Name: LTC2414 Categories: Integrated Circuits (ICs) Sampling Rate: 7.5 Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): ADS1243IPW; ADS1241E/1K; ADS1243SKGD1; ADS1241E/1KG4; Introduction Date: March 04, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782646-LTC2414CGN#PBF
Series: microPOWER
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SSOP (0.154", 3.90mm Width)
Configuration: MUX-ADC
Number of Inputs: 4, 8
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 24
Number of Converters: 1
Family Name: LTC2414
Categories: Integrated Circuits (ICs)
Sampling Rate: 7.5
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): ADS1243IPW; ADS1241E/1K; ADS1243SKGD1; ADS1241E/1KG4;
Introduction Date: March 04, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782646-LTC2414CGN#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2414CGN#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products