Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2408CG#PBF 782640-LTC2408CG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782640-LTC2408CG#PBF Series: microPOWER Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Configuration: MUX-ADC Number of Inputs: 8 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 24 Number of Converters: 1 Family Name: LTC2408 Categories: Integrated Circuits (ICs) Sampling Rate: 7.5 Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): ADS1243IPW; ADS1241E/1K; ADS1243SKGD1; ADS1241E/1KG4; Introduction Date: February 09, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782640-LTC2408CG#PBF Series: microPOWER Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Configuration: MUX-ADC Number of Inputs: 8 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 24 Number of Converters: 1 Family Name: LTC2408 Categories: Integrated Circuits (ICs) Sampling Rate: 7.5 Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): ADS1243IPW; ADS1241E/1K; ADS1243SKGD1; ADS1241E/1KG4; Introduction Date: February 09, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2408CG#PBF
782640-LTC2408CG#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2408CG#PBF 782640-LTC2408CG#PBF
Manufacturer: Linear Technology Win Source Part Number: 782640-LTC2408CG#PBF Series: microPOWER Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Configuration: MUX-ADC Number of Inputs: 8 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 24 Number of Converters: 1 Family Name: LTC2408 Categories: Integrated Circuits (ICs) Sampling Rate: 7.5 Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): ADS1243IPW; ADS1241E/1K; ADS1243SKGD1; ADS1241E/1KG4; Introduction Date: February 09, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782640-LTC2408CG#PBF
Series: microPOWER
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SSOP (0.209", 5.30mm Width)
Configuration: MUX-ADC
Number of Inputs: 8
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Single Ended
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 24
Number of Converters: 1
Family Name: LTC2408
Categories: Integrated Circuits (ICs)
Sampling Rate: 7.5
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): ADS1243IPW; ADS1241E/1K; ADS1243SKGD1; ADS1241E/1KG4;
Introduction Date: February 09, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782640-LTC2408CG#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2408CG#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2233CUK#TRPBF - 129757-LTC2233CUK#TRPBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type 48-QFN (7x7)
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2361CS6#TRPBF - 115624-LTC2361CS6#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details