Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2401CMS#TRPBF 782636-LTC2401CMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782636-LTC2401CMS#TR PBF Series: microPOWER Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Configuration: ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 24 Number of Converters: 1 Family Name: LTC2401 Categories: Integrated Circuits (ICs) Sampling Rate: 7.5 Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): MCP3550-60E/MS; CS4461-CZZR; ADS1245IDGS; MCP3550T-50E/SN; Introduction Date: February 09, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782636-LTC2401CMS#TR PBF Series: microPOWER Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Configuration: ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 24 Number of Converters: 1 Family Name: LTC2401 Categories: Integrated Circuits (ICs) Sampling Rate: 7.5 Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): MCP3550-60E/MS; CS4461-CZZR; ADS1245IDGS; MCP3550T-50E/SN; Introduction Date: February 09, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2401CMS#TRPBF
782636-LTC2401CMS#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2401CMS#TRPBF 782636-LTC2401CMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782636-LTC2401CMS#TR PBF Series: microPOWER Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Configuration: ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 24 Number of Converters: 1 Family Name: LTC2401 Categories: Integrated Circuits (ICs) Sampling Rate: 7.5 Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): MCP3550-60E/MS; CS4461-CZZR; ADS1245IDGS; MCP3550T-50E/SN; Introduction Date: February 09, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782636-LTC2401CMS#TRPBF
Series: microPOWER
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Configuration: ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Single Ended
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 24
Number of Converters: 1
Family Name: LTC2401
Categories: Integrated Circuits (ICs)
Sampling Rate: 7.5
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): MCP3550-60E/MS; CS4461-CZZR; ADS1245IDGS; MCP3550T-50E/SN;
Introduction Date: February 09, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782636-LTC2401CMS#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2401CMS#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products