Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2401CMS#PBF 782635-LTC2401CMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782635-LTC2401CMS#PB F Series: microPOWER Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Configuration: ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 24 Number of Converters: 1 Family Name: LTC2401 Categories: Integrated Circuits (ICs) Sampling Rate: 7.5 Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): MCP3550-60E/MS; CS4461-CZZR; ADS1245IDGS; MCP3550T-50E/SN; Introduction Date: February 09, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782635-LTC2401CMS#PB F Series: microPOWER Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Configuration: ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 24 Number of Converters: 1 Family Name: LTC2401 Categories: Integrated Circuits (ICs) Sampling Rate: 7.5 Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): MCP3550-60E/MS; CS4461-CZZR; ADS1245IDGS; MCP3550T-50E/SN; Introduction Date: February 09, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2401CMS#PBF
782635-LTC2401CMS#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2401CMS#PBF 782635-LTC2401CMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 782635-LTC2401CMS#PB F Series: microPOWER Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Configuration: ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 24 Number of Converters: 1 Family Name: LTC2401 Categories: Integrated Circuits (ICs) Sampling Rate: 7.5 Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): MCP3550-60E/MS; CS4461-CZZR; ADS1245IDGS; MCP3550T-50E/SN; Introduction Date: February 09, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782635-LTC2401CMS#PBF
Series: microPOWER
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Configuration: ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Single Ended
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 24
Number of Converters: 1
Family Name: LTC2401
Categories: Integrated Circuits (ICs)
Sampling Rate: 7.5
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): MCP3550-60E/MS; CS4461-CZZR; ADS1245IDGS; MCP3550T-50E/SN;
Introduction Date: February 09, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782635-LTC2401CMS#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2401CMS#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1420IGN#TRPBF - 118099-LTC1420IGN#TRPBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 28-SSOP
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1606ACSW#PBF - 020487-LTC1606ACSW#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOIC; 28-SOIC
Packing Method Tube; Tube/Rail
View Details
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1318301-LTC1276ACN#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type DIP; 24-DIP (0.300", 7.62mm)
Packing Method Bulk; Bulk
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2231CUP#TRPBF - 129833-LTC2231CUP#TRPBF - Win Source Electronics
Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Package Type 64-QFN (9x9)
Packing Method Tape Reel; Reel - TR
View Details