Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2392CUK-16#PBF 782632-LTC2392CUK-16#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782632-LTC2392CUK-16 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 48-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential Architecture: SAR Data Interface: SPI, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC2392 Categories: Integrated Circuits (ICs) Sampling Rate: 500k Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): ADC76JM; ADC700RH; ADC85H-12; ADC76KG; Introduction Date: February 09, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782632-LTC2392CUK-16 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 48-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential Architecture: SAR Data Interface: SPI, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC2392 Categories: Integrated Circuits (ICs) Sampling Rate: 500k Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): ADC76JM; ADC700RH; ADC85H-12; ADC76KG; Introduction Date: February 09, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2392CUK-16#PBF
782632-LTC2392CUK-16#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2392CUK-16#PBF 782632-LTC2392CUK-16#PBF
Manufacturer: Linear Technology Win Source Part Number: 782632-LTC2392CUK-16 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 48-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential Architecture: SAR Data Interface: SPI, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC2392 Categories: Integrated Circuits (ICs) Sampling Rate: 500k Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): ADC76JM; ADC700RH; ADC85H-12; ADC76KG; Introduction Date: February 09, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782632-LTC2392CUK-16#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 48-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: SAR
Data Interface: SPI, Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 16
Number of Converters: 1
Family Name: LTC2392
Categories: Integrated Circuits (ICs)
Sampling Rate: 500k
Manufacturer Package: 48-QFN (7x7)
Alternative Parts (Cross-Reference): ADC76JM; ADC700RH; ADC85H-12; ADC76KG;
Introduction Date: February 09, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782632-LTC2392CUK-16#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2392CUK-16#PBF
Interface Type Parallel; SPI; SPI, Parallel
Unlock Full Specs
to access all available technical data

Similar Products