Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2391ILX-16#PBF 782631-LTC2391ILX-16#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782631-LTC2391ILX-16 #PBF Packaging: Tray Operating Temperature Range: -40°C ~ 125°C Package: 48-LQFP Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential Architecture: SAR Data Interface: SPI, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC2391 Categories: Integrated Circuits (ICs) Sampling Rate: 250k Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): ADS8517IDWR; ADS8517IBDWR; ADS8517IDWG4; ADS8517IBDWRG4; Introduction Date: February 05, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782631-LTC2391ILX-16 #PBF Packaging: Tray Operating Temperature Range: -40°C ~ 125°C Package: 48-LQFP Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential Architecture: SAR Data Interface: SPI, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC2391 Categories: Integrated Circuits (ICs) Sampling Rate: 250k Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): ADS8517IDWR; ADS8517IBDWR; ADS8517IDWG4; ADS8517IBDWRG4; Introduction Date: February 05, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2391ILX-16#PBF
782631-LTC2391ILX-16#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2391ILX-16#PBF 782631-LTC2391ILX-16#PBF
Manufacturer: Linear Technology Win Source Part Number: 782631-LTC2391ILX-16 #PBF Packaging: Tray Operating Temperature Range: -40°C ~ 125°C Package: 48-LQFP Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential Architecture: SAR Data Interface: SPI, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC2391 Categories: Integrated Circuits (ICs) Sampling Rate: 250k Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): ADS8517IDWR; ADS8517IBDWR; ADS8517IDWG4; ADS8517IBDWRG4; Introduction Date: February 05, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782631-LTC2391ILX-16#PBF
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C
Package: 48-LQFP
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: SAR
Data Interface: SPI, Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 16
Number of Converters: 1
Family Name: LTC2391
Categories: Integrated Circuits (ICs)
Sampling Rate: 250k
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): ADS8517IDWR; ADS8517IBDWR; ADS8517IDWG4; ADS8517IBDWRG4;
Introduction Date: February 05, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782631-LTC2391ILX-16#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2391ILX-16#PBF
Interface Type Parallel; SPI; SPI, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Serial; LVDS - Serial
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2439-1CGN#PBF - 130277-LTC2439-1CGN#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 28-SSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 16-SSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details