Manufacturer: Linear Technology
Win Source Part Number: 782625-LTC2389CUK-18
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Features: Selectable Address
Package: 48-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential, Pseudo-Differential
Architecture: SAR
Data Interface: SPI, Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 18
Number of Converters: 1
Family Name: LTC2389-18
Categories: Integrated Circuits (ICs)
Sampling Rate: 2.5M
Manufacturer Package: 48-QFN (7x7)
Alternative Parts (Cross-Reference): ADC76JM; ADC700RH; ADC76KG; ADC700BH;
Introduction Date: March 27, 2012
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 782625-LTC2389CUK-18#PBF |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2389CUK-18#PBF |
| Interface Type | Parallel; SPI; SPI, Parallel |