Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2377IMS-20#PBF 782608-LTC2377IMS-20#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782608-LTC2377IMS-20 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-TFSOP (0.118", 3.00mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.375 V ~ 2.625 V Input Type: Differential Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.375 V ~ 2.625 V Resolution: 20 Number of Converters: 1 Family Name: LTC2377-20 Categories: Integrated Circuits (ICs) Sampling Rate: 500k Manufacturer Package: 16-MSOP Alternative Parts (Cross-Reference): MCP33131-05-E/MS; MCP33131D-05T-E/MN; MCP33131D-05-I/MN; MCP33131D-05T-I/MN; Introduction Date: May 28, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782608-LTC2377IMS-20 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-TFSOP (0.118", 3.00mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.375 V ~ 2.625 V Input Type: Differential Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.375 V ~ 2.625 V Resolution: 20 Number of Converters: 1 Family Name: LTC2377-20 Categories: Integrated Circuits (ICs) Sampling Rate: 500k Manufacturer Package: 16-MSOP Alternative Parts (Cross-Reference): MCP33131-05-E/MS; MCP33131D-05T-E/MN; MCP33131D-05-I/MN; MCP33131D-05T-I/MN; Introduction Date: May 28, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2377IMS-20#PBF
782608-LTC2377IMS-20#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2377IMS-20#PBF 782608-LTC2377IMS-20#PBF
Manufacturer: Linear Technology Win Source Part Number: 782608-LTC2377IMS-20 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-TFSOP (0.118", 3.00mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.375 V ~ 2.625 V Input Type: Differential Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.375 V ~ 2.625 V Resolution: 20 Number of Converters: 1 Family Name: LTC2377-20 Categories: Integrated Circuits (ICs) Sampling Rate: 500k Manufacturer Package: 16-MSOP Alternative Parts (Cross-Reference): MCP33131-05-E/MS; MCP33131D-05T-E/MN; MCP33131D-05-I/MN; MCP33131D-05T-I/MN; Introduction Date: May 28, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782608-LTC2377IMS-20#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TFSOP (0.118", 3.00mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.375 V ~ 2.625 V
Input Type: Differential
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.375 V ~ 2.625 V
Resolution: 20
Number of Converters: 1
Family Name: LTC2377-20
Categories: Integrated Circuits (ICs)
Sampling Rate: 500k
Manufacturer Package: 16-MSOP
Alternative Parts (Cross-Reference): MCP33131-05-E/MS; MCP33131D-05T-E/MN; MCP33131D-05-I/MN; MCP33131D-05T-I/MN;
Introduction Date: May 28, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782608-LTC2377IMS-20#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2377IMS-20#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 28-SSOP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2142IUP-14#PBF - 1072086-LTC2142IUP-14#PBF - Win Source Electronics
Specs
Interface Type Parallel; SPI; Parallel, SPI
Package Type QFN
Pins 64
View Details