Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2365CTS8#TRPBF 782587-LTC2365CTS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782587-LTC2365CTS8#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-8 Thin, TSOT-23-8 Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.35 V ~ 3.6 V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.35 V ~ 3.6 V Resolution: 12 Number of Converters: 1 Family Name: LTC2365 Categories: Integrated Circuits (ICs) Sampling Rate: 1M Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): MAX1225ETC+T; MAX1225AETC; MAX1225AETC-T; MAX1224BETC-T; Introduction Date: April 14, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782587-LTC2365CTS8#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-8 Thin, TSOT-23-8 Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.35 V ~ 3.6 V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.35 V ~ 3.6 V Resolution: 12 Number of Converters: 1 Family Name: LTC2365 Categories: Integrated Circuits (ICs) Sampling Rate: 1M Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): MAX1225ETC+T; MAX1225AETC; MAX1225AETC-T; MAX1224BETC-T; Introduction Date: April 14, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2365CTS8#TRPBF
782587-LTC2365CTS8#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2365CTS8#TRPBF 782587-LTC2365CTS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782587-LTC2365CTS8#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-8 Thin, TSOT-23-8 Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.35 V ~ 3.6 V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.35 V ~ 3.6 V Resolution: 12 Number of Converters: 1 Family Name: LTC2365 Categories: Integrated Circuits (ICs) Sampling Rate: 1M Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): MAX1225ETC+T; MAX1225AETC; MAX1225AETC-T; MAX1224BETC-T; Introduction Date: April 14, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782587-LTC2365CTS8#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: SOT-23-8 Thin, TSOT-23-8
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.35 V ~ 3.6 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.35 V ~ 3.6 V
Resolution: 12
Number of Converters: 1
Family Name: LTC2365
Categories: Integrated Circuits (ICs)
Sampling Rate: 1M
Manufacturer Package: TSOT-23-8
Alternative Parts (Cross-Reference): MAX1225ETC+T; MAX1225AETC; MAX1225AETC-T; MAX1224BETC-T;
Introduction Date: April 14, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782587-LTC2365CTS8#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2365CTS8#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Package Type 64-QFN (9x9)
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2208IUP#PBF - 020529-LTC2208IUP#PBF - Win Source Electronics
Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Package Type 64-QFN (9x9)
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; SPI; SPI, Parallel
Package Type QFP; 48-LQFP (7x7)
Packing Method Tray
View Details