Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2351CUH-14#PBF 782574-LTC2351CUH-14#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782574-LTC2351CUH-14 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 32-WFQFN Exposed Pad Configuration: S/H-MUX-ADC Number of Inputs: 6 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Differential, Pseudo-Differential Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 14 Number of Converters: 1 Family Name: LTC2351 Categories: Integrated Circuits (ICs) Sampling Rate: 1.5M Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): LTC2351CUH-14#TR; LTC2351CUH-14; LTC2351IUH-14#TR; Introduction Date: January 24, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782574-LTC2351CUH-14 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 32-WFQFN Exposed Pad Configuration: S/H-MUX-ADC Number of Inputs: 6 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Differential, Pseudo-Differential Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 14 Number of Converters: 1 Family Name: LTC2351 Categories: Integrated Circuits (ICs) Sampling Rate: 1.5M Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): LTC2351CUH-14#TR; LTC2351CUH-14; LTC2351IUH-14#TR; Introduction Date: January 24, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2351CUH-14#PBF
782574-LTC2351CUH-14#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2351CUH-14#PBF 782574-LTC2351CUH-14#PBF
Manufacturer: Linear Technology Win Source Part Number: 782574-LTC2351CUH-14 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 32-WFQFN Exposed Pad Configuration: S/H-MUX-ADC Number of Inputs: 6 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Differential, Pseudo-Differential Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 14 Number of Converters: 1 Family Name: LTC2351 Categories: Integrated Circuits (ICs) Sampling Rate: 1.5M Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): LTC2351CUH-14#TR; LTC2351CUH-14; LTC2351IUH-14#TR; Introduction Date: January 24, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782574-LTC2351CUH-14#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Features: Simultaneous Sampling
Package: 32-WFQFN Exposed Pad
Configuration: S/H-MUX-ADC
Number of Inputs: 6
Operating Supply Voltage: 2.7 V ~ 3.6 V
Input Type: Differential, Pseudo-Differential
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 3.6 V
Resolution: 14
Number of Converters: 1
Family Name: LTC2351
Categories: Integrated Circuits (ICs)
Sampling Rate: 1.5M
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): LTC2351CUH-14#TR; LTC2351CUH-14; LTC2351IUH-14#TR;
Introduction Date: January 24, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782574-LTC2351CUH-14#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2351CUH-14#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2360CS6#TRPBF - 116348-LTC2360CS6#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details