Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2337CMS-18#PBF 782573-LTC2337CMS-18#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782573-LTC2337CMS-18 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-TFSOP (0.118", 3.00mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 18 Number of Converters: 1 Family Name: LTC2337-18 Categories: Integrated Circuits (ICs) Sampling Rate: 500k Manufacturer Package: 16-MSOP Alternative Parts (Cross-Reference): ADS8509IDW; MAX11152EUB+; MAX11154ETC+T; ADS8326IDRBT; Introduction Date: September 19, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782573-LTC2337CMS-18 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-TFSOP (0.118", 3.00mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 18 Number of Converters: 1 Family Name: LTC2337-18 Categories: Integrated Circuits (ICs) Sampling Rate: 500k Manufacturer Package: 16-MSOP Alternative Parts (Cross-Reference): ADS8509IDW; MAX11152EUB+; MAX11154ETC+T; ADS8326IDRBT; Introduction Date: September 19, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2337CMS-18#PBF
782573-LTC2337CMS-18#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2337CMS-18#PBF 782573-LTC2337CMS-18#PBF
Manufacturer: Linear Technology Win Source Part Number: 782573-LTC2337CMS-18 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-TFSOP (0.118", 3.00mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 18 Number of Converters: 1 Family Name: LTC2337-18 Categories: Integrated Circuits (ICs) Sampling Rate: 500k Manufacturer Package: 16-MSOP Alternative Parts (Cross-Reference): ADS8509IDW; MAX11152EUB+; MAX11154ETC+T; ADS8326IDRBT; Introduction Date: September 19, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782573-LTC2337CMS-18#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 16-TFSOP (0.118", 3.00mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: SAR
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 18
Number of Converters: 1
Family Name: LTC2337-18
Categories: Integrated Circuits (ICs)
Sampling Rate: 500k
Manufacturer Package: 16-MSOP
Alternative Parts (Cross-Reference): ADS8509IDW; MAX11152EUB+; MAX11154ETC+T; ADS8326IDRBT;
Introduction Date: September 19, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782573-LTC2337CMS-18#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2337CMS-18#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; SPI; SPI, Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details