Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2323CUFD-16#TRPBF 782572-LTC2323CUFD-16#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782572-LTC2323CUFD-1 6#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 28-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 3.13 V ~ 3.47 V, 5V Input Type: Differential, Pseudo-Differential Architecture: SAR Data Interface: LVDS - Serial, Serial Reference Type: External, Internal Voltage - Supply, Digital: 3.13 V ~ 3.47 V, 5V Resolution: 16 Number of Converters: 2 Family Name: LTC2323-16 Categories: Integrated Circuits (ICs) Sampling Rate: 5M Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): MAX1332ETE+; MAX1332ETE; ADS9224RIRHBT; ADS9234RIRHBR; ECCN: 3A991.c.4 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782572-LTC2323CUFD-1 6#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 28-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 3.13 V ~ 3.47 V, 5V Input Type: Differential, Pseudo-Differential Architecture: SAR Data Interface: LVDS - Serial, Serial Reference Type: External, Internal Voltage - Supply, Digital: 3.13 V ~ 3.47 V, 5V Resolution: 16 Number of Converters: 2 Family Name: LTC2323-16 Categories: Integrated Circuits (ICs) Sampling Rate: 5M Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): MAX1332ETE+; MAX1332ETE; ADS9224RIRHBT; ADS9234RIRHBR; ECCN: 3A991.c.4 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2323CUFD-16#TRPBF
782572-LTC2323CUFD-16#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2323CUFD-16#TRPBF 782572-LTC2323CUFD-16#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782572-LTC2323CUFD-1 6#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 28-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 3.13 V ~ 3.47 V, 5V Input Type: Differential, Pseudo-Differential Architecture: SAR Data Interface: LVDS - Serial, Serial Reference Type: External, Internal Voltage - Supply, Digital: 3.13 V ~ 3.47 V, 5V Resolution: 16 Number of Converters: 2 Family Name: LTC2323-16 Categories: Integrated Circuits (ICs) Sampling Rate: 5M Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): MAX1332ETE+; MAX1332ETE; ADS9224RIRHBT; ADS9234RIRHBR; ECCN: 3A991.c.4 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782572-LTC2323CUFD-16#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Features: Simultaneous Sampling
Package: 28-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 3.13 V ~ 3.47 V, 5V
Input Type: Differential, Pseudo-Differential
Architecture: SAR
Data Interface: LVDS - Serial, Serial
Reference Type: External, Internal
Voltage - Supply, Digital: 3.13 V ~ 3.47 V, 5V
Resolution: 16
Number of Converters: 2
Family Name: LTC2323-16
Categories: Integrated Circuits (ICs)
Sampling Rate: 5M
Manufacturer Package: 28-QFN (4x5)
Alternative Parts (Cross-Reference): MAX1332ETE+; MAX1332ETE; ADS9224RIRHBT; ADS9234RIRHBR;
ECCN: 3A991.c.4
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782572-LTC2323CUFD-16#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2323CUFD-16#TRPBF
Interface Type Serial; LVDS - Serial, Serial
Unlock Full Specs
to access all available technical data

Similar Products