Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2315ITS8-12#TRPBF 782571-LTC2315ITS8-12#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782571-LTC2315ITS8-1 2#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-8 Thin, TSOT-23-8 Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.6 V, 5V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 2.7 V ~ 3.6 V, 5V Resolution: 12 Number of Converters: 1 Family Name: LTC2315-12 Categories: Integrated Circuits (ICs) Sampling Rate: 5M Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): ADC1031CIN; ADS7883SDBVT; ADS7884SDBVR; ADS7883SBDBVT; Introduction Date: March 08, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782571-LTC2315ITS8-1 2#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-8 Thin, TSOT-23-8 Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.6 V, 5V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 2.7 V ~ 3.6 V, 5V Resolution: 12 Number of Converters: 1 Family Name: LTC2315-12 Categories: Integrated Circuits (ICs) Sampling Rate: 5M Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): ADC1031CIN; ADS7883SDBVT; ADS7884SDBVR; ADS7883SBDBVT; Introduction Date: March 08, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2315ITS8-12#TRPBF
782571-LTC2315ITS8-12#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2315ITS8-12#TRPBF 782571-LTC2315ITS8-12#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782571-LTC2315ITS8-1 2#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-8 Thin, TSOT-23-8 Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.6 V, 5V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 2.7 V ~ 3.6 V, 5V Resolution: 12 Number of Converters: 1 Family Name: LTC2315-12 Categories: Integrated Circuits (ICs) Sampling Rate: 5M Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): ADC1031CIN; ADS7883SDBVT; ADS7884SDBVR; ADS7883SBDBVT; Introduction Date: March 08, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782571-LTC2315ITS8-12#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-8 Thin, TSOT-23-8
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 3.6 V, 5V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: Internal
Voltage - Supply, Digital: 2.7 V ~ 3.6 V, 5V
Resolution: 12
Number of Converters: 1
Family Name: LTC2315-12
Categories: Integrated Circuits (ICs)
Sampling Rate: 5M
Manufacturer Package: TSOT-23-8
Alternative Parts (Cross-Reference): ADC1031CIN; ADS7883SDBVT; ADS7884SDBVR; ADS7883SBDBVT;
Introduction Date: March 08, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782571-LTC2315ITS8-12#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2315ITS8-12#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1420IGN#TRPBF - 118099-LTC1420IGN#TRPBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 28-SSOP
Packing Method Tape Reel; Reel - TR
View Details
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1321288-LTC2379HMS-18#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 16-TFSOP (0.118", 3.00mm Width)
Packing Method Bulk; Bulk
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1742CFW#TRPBF - 126605-LTC1742CFW#TRPBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; TSSOP; 48-TSSOP
Packing Method Tape Reel; Reel - TR
View Details