Manufacturer: Linear Technology
Win Source Part Number: 782570-LTC2315CTS8-1
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: SOT-23-8 Thin, TSOT-23-8
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 3.6 V, 5V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: Internal
Voltage - Supply, Digital: 2.7 V ~ 3.6 V, 5V
Resolution: 12
Number of Converters: 1
Family Name: LTC2315-12
Categories: Integrated Circuits (ICs)
Sampling Rate: 5M
Manufacturer Package: TSOT-23-8
Alternative Parts (Cross-Reference): ADC1031CIN; ADS7884SDBVR; ADS7883SDBVT; ADS7883SDBVR;
Introduction Date: March 08, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 782570-LTC2315CTS8-12#TRPBF |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2315CTS8-12#TRPBF |
| Interface Type | SPI; SPI |