Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2310CMSE-14#PBF 782569-LTC2310CMSE-14#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782569-LTC2310CMSE-1 4#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 3.13 V ~ 3.47 V, 5V Input Type: Differential Architecture: SAR Data Interface: LVDS - Serial, Serial Reference Type: External, Internal Voltage - Supply, Digital: 3.13 V ~ 3.47 V, 5V Resolution: 14 Number of Converters: 1 Family Name: LTC2310 Categories: Integrated Circuits (ICs) Sampling Rate: 2M Manufacturer Package: 16-MSOP Alternative Parts (Cross-Reference): ADS8410IRGZR; ADS8410IRGZT; ADS8413IRGZTG4; ADS8410IBRGZTG4; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782569-LTC2310CMSE-1 4#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 3.13 V ~ 3.47 V, 5V Input Type: Differential Architecture: SAR Data Interface: LVDS - Serial, Serial Reference Type: External, Internal Voltage - Supply, Digital: 3.13 V ~ 3.47 V, 5V Resolution: 14 Number of Converters: 1 Family Name: LTC2310 Categories: Integrated Circuits (ICs) Sampling Rate: 2M Manufacturer Package: 16-MSOP Alternative Parts (Cross-Reference): ADS8410IRGZR; ADS8410IRGZT; ADS8413IRGZTG4; ADS8410IBRGZTG4; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2310CMSE-14#PBF
782569-LTC2310CMSE-14#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2310CMSE-14#PBF 782569-LTC2310CMSE-14#PBF
Manufacturer: Linear Technology Win Source Part Number: 782569-LTC2310CMSE-1 4#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 3.13 V ~ 3.47 V, 5V Input Type: Differential Architecture: SAR Data Interface: LVDS - Serial, Serial Reference Type: External, Internal Voltage - Supply, Digital: 3.13 V ~ 3.47 V, 5V Resolution: 14 Number of Converters: 1 Family Name: LTC2310 Categories: Integrated Circuits (ICs) Sampling Rate: 2M Manufacturer Package: 16-MSOP Alternative Parts (Cross-Reference): ADS8410IRGZR; ADS8410IRGZT; ADS8413IRGZTG4; ADS8410IBRGZTG4; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782569-LTC2310CMSE-14#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 3.13 V ~ 3.47 V, 5V
Input Type: Differential
Architecture: SAR
Data Interface: LVDS - Serial, Serial
Reference Type: External, Internal
Voltage - Supply, Digital: 3.13 V ~ 3.47 V, 5V
Resolution: 14
Number of Converters: 1
Family Name: LTC2310
Categories: Integrated Circuits (ICs)
Sampling Rate: 2M
Manufacturer Package: 16-MSOP
Alternative Parts (Cross-Reference): ADS8410IRGZR; ADS8410IRGZT; ADS8413IRGZTG4; ADS8410IBRGZTG4;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782569-LTC2310CMSE-14#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2310CMSE-14#PBF
Interface Type Serial; LVDS - Serial, Serial
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Package Type QFP; 48-LQFP (7x7)
Packing Method Tray
View Details
Specs
Interface Type Parallel; Parallel
Operating Temperature -40 to 85 C (-40 to 185 F)
Sample Rate 105000 kSamples/Sec
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2439-1CGN#PBF - 130277-LTC2439-1CGN#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 28-SSOP
Packing Method Tube; Tube/Rail
View Details