Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2309CF#PBF 782566-LTC2309CF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782566-LTC2309CF#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Selectable Address Package: 20-TSSOP (0.173", 4.40mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC2309 Categories: Integrated Circuits (ICs) Sampling Rate: 14k Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): MAX127AEAI+T; LTC2309CUF#TRPBF; LTC2309IF#TRPBF; LTC2309CF#PBF; MAX127ACNG-T; MAX128AENG-T; MAX128BENG-T; MAX127BCNG-T; Introduction Date: December 21, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782566-LTC2309CF#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Selectable Address Package: 20-TSSOP (0.173", 4.40mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC2309 Categories: Integrated Circuits (ICs) Sampling Rate: 14k Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): MAX127AEAI+T; LTC2309CUF#TRPBF; LTC2309IF#TRPBF; LTC2309CF#PBF; MAX127ACNG-T; MAX128AENG-T; MAX128BENG-T; MAX127BCNG-T; Introduction Date: December 21, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2309CF#PBF
782566-LTC2309CF#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2309CF#PBF 782566-LTC2309CF#PBF
Manufacturer: Linear Technology Win Source Part Number: 782566-LTC2309CF#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Selectable Address Package: 20-TSSOP (0.173", 4.40mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC2309 Categories: Integrated Circuits (ICs) Sampling Rate: 14k Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): MAX127AEAI+T; LTC2309CUF#TRPBF; LTC2309IF#TRPBF; LTC2309CF#PBF; MAX127ACNG-T; MAX128AENG-T; MAX128BENG-T; MAX127BCNG-T; Introduction Date: December 21, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782566-LTC2309CF#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Features: Selectable Address
Package: 20-TSSOP (0.173", 4.40mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 5V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: I2C
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Number of Converters: 1
Family Name: LTC2309
Categories: Integrated Circuits (ICs)
Sampling Rate: 14k
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): MAX127AEAI+T; LTC2309CUF#TRPBF; LTC2309IF#TRPBF; LTC2309CF#PBF; MAX127ACNG-T; MAX128AENG-T; MAX128BENG-T; MAX127BCNG-T;
Introduction Date: December 21, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782566-LTC2309CF#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2309CF#PBF
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2362HTS8#TRPBF - 116328-LTC2362HTS8#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details