Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2301CMS#PBF 782560-LTC2301CMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782560-LTC2301CMS#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Selectable Address Package: 12-TSSOP (0.118", 3.00mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC2301 Categories: Integrated Circuits (ICs) Sampling Rate: 14k Manufacturer Package: 12-MSOP Alternative Parts (Cross-Reference): MCP3021A3T-E/OTG; MCP3021A5T-E/OTG; MCP3021A7T-E/OT; MCP3021A5T-E/OTVAO; Introduction Date: August 26, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782560-LTC2301CMS#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Selectable Address Package: 12-TSSOP (0.118", 3.00mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC2301 Categories: Integrated Circuits (ICs) Sampling Rate: 14k Manufacturer Package: 12-MSOP Alternative Parts (Cross-Reference): MCP3021A3T-E/OTG; MCP3021A5T-E/OTG; MCP3021A7T-E/OT; MCP3021A5T-E/OTVAO; Introduction Date: August 26, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2301CMS#PBF
782560-LTC2301CMS#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2301CMS#PBF 782560-LTC2301CMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 782560-LTC2301CMS#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Selectable Address Package: 12-TSSOP (0.118", 3.00mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC2301 Categories: Integrated Circuits (ICs) Sampling Rate: 14k Manufacturer Package: 12-MSOP Alternative Parts (Cross-Reference): MCP3021A3T-E/OTG; MCP3021A5T-E/OTG; MCP3021A7T-E/OT; MCP3021A5T-E/OTVAO; Introduction Date: August 26, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782560-LTC2301CMS#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Features: Selectable Address
Package: 12-TSSOP (0.118", 3.00mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: I2C
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Number of Converters: 1
Family Name: LTC2301
Categories: Integrated Circuits (ICs)
Sampling Rate: 14k
Manufacturer Package: 12-MSOP
Alternative Parts (Cross-Reference): MCP3021A3T-E/OTG; MCP3021A5T-E/OTG; MCP3021A7T-E/OT; MCP3021A5T-E/OTVAO;
Introduction Date: August 26, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782560-LTC2301CMS#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2301CMS#PBF
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2220IUP#PBF - 120293-LTC2220IUP#PBF - Win Source Electronics
Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Package Type 64-QFN (9x9)
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details