Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2295CUP#PBF 782546-LTC2295CUP#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782546-LTC2295CUP#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 64-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 2.7 V ~ 3.4 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.4 V Resolution: 14 Number of Converters: 2 Family Name: LTC2295 Categories: Integrated Circuits (ICs) Sampling Rate: 10M Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): TSA1204IF; TSA1204IFT; LTC2295CUP; LTC2295CUP#TR; Introduction Date: December 14, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782546-LTC2295CUP#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 64-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 2.7 V ~ 3.4 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.4 V Resolution: 14 Number of Converters: 2 Family Name: LTC2295 Categories: Integrated Circuits (ICs) Sampling Rate: 10M Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): TSA1204IF; TSA1204IFT; LTC2295CUP; LTC2295CUP#TR; Introduction Date: December 14, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2295CUP#PBF
782546-LTC2295CUP#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2295CUP#PBF 782546-LTC2295CUP#PBF
Manufacturer: Linear Technology Win Source Part Number: 782546-LTC2295CUP#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 64-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 2.7 V ~ 3.4 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.4 V Resolution: 14 Number of Converters: 2 Family Name: LTC2295 Categories: Integrated Circuits (ICs) Sampling Rate: 10M Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): TSA1204IF; TSA1204IFT; LTC2295CUP; LTC2295CUP#TR; Introduction Date: December 14, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782546-LTC2295CUP#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Features: Simultaneous Sampling
Package: 64-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 2.7 V ~ 3.4 V
Input Type: Differential, Single Ended
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 3.4 V
Resolution: 14
Number of Converters: 2
Family Name: LTC2295
Categories: Integrated Circuits (ICs)
Sampling Rate: 10M
Manufacturer Package: 64-QFN (9x9)
Alternative Parts (Cross-Reference): TSA1204IF; TSA1204IFT; LTC2295CUP; LTC2295CUP#TR;
Introduction Date: December 14, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782546-LTC2295CUP#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2295CUP#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 24-SSOP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type 38-QFN (5x7)
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; SPI; SPI, Parallel
Package Type QFP; 48-LQFP (7x7)
Packing Method Tray
View Details