Win Source Electronics Evaluation Boards - Analog to Digital Converters (ADCs) - DC851A-L 782536-DC851A-L

Description
Manufacturer: Linear Technology Win Source Part Number: 782536-DC851A-L Data Interface: Parallel Supplied Contents: Board(s) Resolution: 12 Utilized IC / Part: LTC2290 Number of Converters: 2 Input Range: 1 ~ 2 Vpp Family Name: DC851A-L Power (Typ) @ Conditions: 120mW @ 10MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 10M Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782536-DC851A-L Data Interface: Parallel Supplied Contents: Board(s) Resolution: 12 Utilized IC / Part: LTC2290 Number of Converters: 2 Input Range: 1 ~ 2 Vpp Family Name: DC851A-L Power (Typ) @ Conditions: 120mW @ 10MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 10M Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - DC851A-L
782536-DC851A-L
Evaluation Boards - Analog to Digital Converters (ADCs) - DC851A-L 782536-DC851A-L
Manufacturer: Linear Technology Win Source Part Number: 782536-DC851A-L Data Interface: Parallel Supplied Contents: Board(s) Resolution: 12 Utilized IC / Part: LTC2290 Number of Converters: 2 Input Range: 1 ~ 2 Vpp Family Name: DC851A-L Power (Typ) @ Conditions: 120mW @ 10MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 10M Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782536-DC851A-L
Data Interface: Parallel
Supplied Contents: Board(s)
Resolution: 12
Utilized IC / Part: LTC2290
Number of Converters: 2
Input Range: 1 ~ 2 Vpp
Family Name: DC851A-L
Power (Typ) @ Conditions: 120mW @ 10MSPS
Categories: Development Boards, Kits, Programmers
Sampling Rate: 10M
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782536-DC851A-L
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - DC851A-L
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1418CG#PBF - 132080-LTC1418CG#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 28-SSOP
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1096CS8#TRPBF - 119145-LTC1096CS8#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Serial; Serial
Package Type DIP
Packing Method Tube; Tube
View Details