Manufacturer: Linear Technology
Win Source Part Number: 782534-LTC2290CUP#PB
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Features: Simultaneous Sampling
Package: 64-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 2.7 V ~ 3.4 V
Input Type: Differential, Single Ended
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 3.4 V
Resolution: 12
Number of Converters: 2
Family Name: LTC2290
Categories: Integrated Circuits (ICs)
Sampling Rate: 10M
Manufacturer Package: 64-QFN (9x9)
Alternative Parts (Cross-Reference): TSA1005-20IFT; MAX1184ECM+; MAX1185ECM-D+; MAX1184ECM;
Introduction Date: December 14, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 782534-LTC2290CUP#PBF |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2290CUP#PBF |
| Interface Type | Parallel; Parallel |