Win Source Electronics Evaluation Boards - Analog to Digital Converters (ADCs) - DC1151A-H 782516-DC1151A-H

Description
Manufacturer: Linear Technology Win Source Part Number: 782516-DC1151A-H Data Interface: Serial Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: LTC2272 Number of Converters: 1 Input Range: 1.5 ~ 2.25 Vpp Family Name: DC1151A Power (Typ) @ Conditions: 990mW @ 65MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 65M Introduction Date: January 11, 2009 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782516-DC1151A-H Data Interface: Serial Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: LTC2272 Number of Converters: 1 Input Range: 1.5 ~ 2.25 Vpp Family Name: DC1151A Power (Typ) @ Conditions: 990mW @ 65MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 65M Introduction Date: January 11, 2009 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - DC1151A-H
782516-DC1151A-H
Evaluation Boards - Analog to Digital Converters (ADCs) - DC1151A-H 782516-DC1151A-H
Manufacturer: Linear Technology Win Source Part Number: 782516-DC1151A-H Data Interface: Serial Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: LTC2272 Number of Converters: 1 Input Range: 1.5 ~ 2.25 Vpp Family Name: DC1151A Power (Typ) @ Conditions: 990mW @ 65MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 65M Introduction Date: January 11, 2009 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782516-DC1151A-H
Data Interface: Serial
Supplied Contents: Board(s)
Resolution: 16
Utilized IC / Part: LTC2272
Number of Converters: 1
Input Range: 1.5 ~ 2.25 Vpp
Family Name: DC1151A
Power (Typ) @ Conditions: 990mW @ 65MSPS
Categories: Development Boards, Kits, Programmers
Sampling Rate: 65M
Introduction Date: January 11, 2009
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782516-DC1151A-H
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - DC1151A-H
Interface Type Serial; Serial
Unlock Full Specs
to access all available technical data

Similar Products