Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2269CUK#PBF 782512-LTC2269CUK#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782512-LTC2269CUK#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 48-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 16 Number of Converters: 1 Family Name: LTC2269 Categories: Integrated Circuits (ICs) Sampling Rate: 20M Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): CDK1307AILP40; LTC2269CUK#TRPBF; LTC2269IUK#PBF; LTC2269IUK#TRPBF; Introduction Date: September 10, 2012 ECCN: 3A991.c.4 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782512-LTC2269CUK#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 48-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 16 Number of Converters: 1 Family Name: LTC2269 Categories: Integrated Circuits (ICs) Sampling Rate: 20M Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): CDK1307AILP40; LTC2269CUK#TRPBF; LTC2269IUK#PBF; LTC2269IUK#TRPBF; Introduction Date: September 10, 2012 ECCN: 3A991.c.4 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2269CUK#PBF
782512-LTC2269CUK#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2269CUK#PBF 782512-LTC2269CUK#PBF
Manufacturer: Linear Technology Win Source Part Number: 782512-LTC2269CUK#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 48-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 16 Number of Converters: 1 Family Name: LTC2269 Categories: Integrated Circuits (ICs) Sampling Rate: 20M Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): CDK1307AILP40; LTC2269CUK#TRPBF; LTC2269IUK#PBF; LTC2269IUK#TRPBF; Introduction Date: September 10, 2012 ECCN: 3A991.c.4 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782512-LTC2269CUK#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 48-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Parallel, Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 16
Number of Converters: 1
Family Name: LTC2269
Categories: Integrated Circuits (ICs)
Sampling Rate: 20M
Manufacturer Package: 48-QFN (7x7)
Alternative Parts (Cross-Reference): CDK1307AILP40; LTC2269CUK#TRPBF; LTC2269IUK#PBF; LTC2269IUK#TRPBF;
Introduction Date: September 10, 2012
ECCN: 3A991.c.4
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782512-LTC2269CUK#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2269CUK#PBF
Interface Type Parallel; LVDS - Parallel, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type SOIC
Packing Method Tube; Tube
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2483CDD#PBF - 1061724-LTC2483CDD#PBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type 10-DFN (3x3)
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type SOIC; 20-SOIC
Packing Method Tape Reel; Reel - TR
View Details