Manufacturer: Linear Technology
Win Source Part Number: 782490-LTC2258IUJ-12
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 40-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Parallel, Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 12
Number of Converters: 1
Family Name: LTC2258
Categories: Integrated Circuits (ICs)
Sampling Rate: 65M
Manufacturer Package: 40-QFN (6x6)
Alternative Parts (Cross-Reference): ADS4145IRGZ25; ADS41B25IRGZT; ADS4145IRGZT; ADS41B25IRGZR;
Introduction Date: December 17, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 782490-LTC2258IUJ-12#TRPBF |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2258IUJ-12#TRPBF |
| Interface Type | Parallel; LVDS - Parallel, Parallel |