Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2242CUP-10#PBF 782467-LTC2242CUP-10#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782467-LTC2242CUP-10 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 64-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.375 V ~ 2.625 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.375 V ~ 2.625 V Resolution: 10 Number of Converters: 1 Family Name: LTC2242 Categories: Integrated Circuits (ICs) Sampling Rate: 250M Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): MAX1215NEGK+D; ISLA112P25MREP; MAX1215NEGK+TD; KAD5512HP-21Q48; Introduction Date: September 12, 2006 ECCN: 3A991.c.1 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782467-LTC2242CUP-10 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 64-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.375 V ~ 2.625 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.375 V ~ 2.625 V Resolution: 10 Number of Converters: 1 Family Name: LTC2242 Categories: Integrated Circuits (ICs) Sampling Rate: 250M Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): MAX1215NEGK+D; ISLA112P25MREP; MAX1215NEGK+TD; KAD5512HP-21Q48; Introduction Date: September 12, 2006 ECCN: 3A991.c.1 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2242CUP-10#PBF
782467-LTC2242CUP-10#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2242CUP-10#PBF 782467-LTC2242CUP-10#PBF
Manufacturer: Linear Technology Win Source Part Number: 782467-LTC2242CUP-10 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 64-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.375 V ~ 2.625 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.375 V ~ 2.625 V Resolution: 10 Number of Converters: 1 Family Name: LTC2242 Categories: Integrated Circuits (ICs) Sampling Rate: 250M Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): MAX1215NEGK+D; ISLA112P25MREP; MAX1215NEGK+TD; KAD5512HP-21Q48; Introduction Date: September 12, 2006 ECCN: 3A991.c.1 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782467-LTC2242CUP-10#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 64-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.375 V ~ 2.625 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Parallel, Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 2.375 V ~ 2.625 V
Resolution: 10
Number of Converters: 1
Family Name: LTC2242
Categories: Integrated Circuits (ICs)
Sampling Rate: 250M
Manufacturer Package: 64-QFN (9x9)
Alternative Parts (Cross-Reference): MAX1215NEGK+D; ISLA112P25MREP; MAX1215NEGK+TD; KAD5512HP-21Q48;
Introduction Date: September 12, 2006
ECCN: 3A991.c.1
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782467-LTC2242CUP-10#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2242CUP-10#PBF
Interface Type Parallel; LVDS - Parallel, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type DIP; PDIP; 8-PDIP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tube; Tube/Rail
View Details