Win Source Electronics Evaluation Boards - Analog to Digital Converters (ADCs) - DC782A-P 782455-DC782A-P

Description
Manufacturer: Linear Technology Win Source Part Number: 782455-DC782A-P Data Interface: Parallel Supplied Contents: Board(s) Resolution: 10 Utilized IC / Part: LTC2236 Number of Converters: 1 Input Range: 1 ~ 2 Vpp Family Name: DC782A-P Power (Typ) @ Conditions: 75mW @ 25MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 25M Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782455-DC782A-P Data Interface: Parallel Supplied Contents: Board(s) Resolution: 10 Utilized IC / Part: LTC2236 Number of Converters: 1 Input Range: 1 ~ 2 Vpp Family Name: DC782A-P Power (Typ) @ Conditions: 75mW @ 25MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 25M Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - DC782A-P
782455-DC782A-P
Evaluation Boards - Analog to Digital Converters (ADCs) - DC782A-P 782455-DC782A-P
Manufacturer: Linear Technology Win Source Part Number: 782455-DC782A-P Data Interface: Parallel Supplied Contents: Board(s) Resolution: 10 Utilized IC / Part: LTC2236 Number of Converters: 1 Input Range: 1 ~ 2 Vpp Family Name: DC782A-P Power (Typ) @ Conditions: 75mW @ 25MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 25M Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782455-DC782A-P
Data Interface: Parallel
Supplied Contents: Board(s)
Resolution: 10
Utilized IC / Part: LTC2236
Number of Converters: 1
Input Range: 1 ~ 2 Vpp
Family Name: DC782A-P
Power (Typ) @ Conditions: 75mW @ 25MSPS
Categories: Development Boards, Kits, Programmers
Sampling Rate: 25M
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782455-DC782A-P
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - DC782A-P
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type DIP; PDIP; 20-PDIP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details