Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2234IUK#PBF 782453-LTC2234IUK#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782453-LTC2234IUK#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 48-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 3.1 V ~ 3.5 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 3.1 V ~ 3.5 V Resolution: 10 Number of Converters: 1 Family Name: LTC2234 Categories: Integrated Circuits (ICs) Sampling Rate: 135M Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): TLV5580IDWR; TLV5580IDWG4; TLV5580CPWG4; TLV5580IDWRG4; Introduction Date: August 27, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782453-LTC2234IUK#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 48-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 3.1 V ~ 3.5 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 3.1 V ~ 3.5 V Resolution: 10 Number of Converters: 1 Family Name: LTC2234 Categories: Integrated Circuits (ICs) Sampling Rate: 135M Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): TLV5580IDWR; TLV5580IDWG4; TLV5580CPWG4; TLV5580IDWRG4; Introduction Date: August 27, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2234IUK#PBF
782453-LTC2234IUK#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2234IUK#PBF 782453-LTC2234IUK#PBF
Manufacturer: Linear Technology Win Source Part Number: 782453-LTC2234IUK#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 48-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 3.1 V ~ 3.5 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 3.1 V ~ 3.5 V Resolution: 10 Number of Converters: 1 Family Name: LTC2234 Categories: Integrated Circuits (ICs) Sampling Rate: 135M Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): TLV5580IDWR; TLV5580IDWG4; TLV5580CPWG4; TLV5580IDWRG4; Introduction Date: August 27, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782453-LTC2234IUK#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 48-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 3.1 V ~ 3.5 V
Input Type: Differential, Single Ended
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 3.1 V ~ 3.5 V
Resolution: 10
Number of Converters: 1
Family Name: LTC2234
Categories: Integrated Circuits (ICs)
Sampling Rate: 135M
Manufacturer Package: 48-QFN (7x7)
Alternative Parts (Cross-Reference): TLV5580IDWR; TLV5580IDWG4; TLV5580CPWG4; TLV5580IDWRG4;
Introduction Date: August 27, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782453-LTC2234IUK#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2234IUK#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1321192-LTC1294BCN#PBF - Win Source Electronics
Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type DIP; 20-DIP (0.300", 7.62mm)
Packing Method Bulk; Bulk
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1407CMSE#TRPBF - 1060641-LTC1407CMSE#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tape Reel; Reel - TR
View Details