Manufacturer: Linear Technology
Win Source Part Number: 782442-LTC2228CUH#PB
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 32-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 3.4 V
Input Type: Differential, Single Ended
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 3.4 V
Resolution: 12
Number of Converters: 1
Family Name: LTC2228
Categories: Integrated Circuits (ICs)
Sampling Rate: 65M
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): MAX1444EHJ/V+; ADC14C080CISQ/NOPB; ADC14C080CISQ; ADC12C065CISQ;
Introduction Date: September 07, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 782442-LTC2228CUH#PBF |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2228CUH#PBF |
| Interface Type | Parallel; Parallel |