Win Source Electronics Evaluation Boards - Analog to Digital Converters (ADCs) - DC1350A-B 782438-DC1350A-B

Description
Manufacturer: Linear Technology Win Source Part Number: 782438-DC1350A-B Data Interface: Parallel Supplied Contents: Board(s) Resolution: 12 Utilized IC / Part: LTC2226H Number of Converters: 1 Input Range: 2 Vpp Family Name: DC1350A Power (Typ) @ Conditions: 75mW @ 25MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 25M Introduction Date: June 19, 2009 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782438-DC1350A-B Data Interface: Parallel Supplied Contents: Board(s) Resolution: 12 Utilized IC / Part: LTC2226H Number of Converters: 1 Input Range: 2 Vpp Family Name: DC1350A Power (Typ) @ Conditions: 75mW @ 25MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 25M Introduction Date: June 19, 2009 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - DC1350A-B
782438-DC1350A-B
Evaluation Boards - Analog to Digital Converters (ADCs) - DC1350A-B 782438-DC1350A-B
Manufacturer: Linear Technology Win Source Part Number: 782438-DC1350A-B Data Interface: Parallel Supplied Contents: Board(s) Resolution: 12 Utilized IC / Part: LTC2226H Number of Converters: 1 Input Range: 2 Vpp Family Name: DC1350A Power (Typ) @ Conditions: 75mW @ 25MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 25M Introduction Date: June 19, 2009 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782438-DC1350A-B
Data Interface: Parallel
Supplied Contents: Board(s)
Resolution: 12
Utilized IC / Part: LTC2226H
Number of Converters: 1
Input Range: 2 Vpp
Family Name: DC1350A
Power (Typ) @ Conditions: 75mW @ 25MSPS
Categories: Development Boards, Kits, Programmers
Sampling Rate: 25M
Introduction Date: June 19, 2009
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782438-DC1350A-B
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - DC1350A-B
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type 16-DFN (4x3)
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2451ITS8#TRMPBF - 1061696-LTC2451ITS8#TRMPBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type SOIC; 20-SOIC
Packing Method Tape Reel; Reel - TR
View Details