Win Source Electronics Evaluation Boards - Analog to Digital Converters (ADCs) - DC782A-K 782434-DC782A-K

Description
Manufacturer: Linear Technology Win Source Part Number: 782434-DC782A-K Data Interface: Parallel Supplied Contents: Board(s) Resolution: 12 Utilized IC / Part: LTC2225 Number of Converters: 1 Input Range: 1 ~ 2 Vpp Family Name: DC782A-K Power (Typ) @ Conditions: 60mW @ 10MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 10M Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782434-DC782A-K Data Interface: Parallel Supplied Contents: Board(s) Resolution: 12 Utilized IC / Part: LTC2225 Number of Converters: 1 Input Range: 1 ~ 2 Vpp Family Name: DC782A-K Power (Typ) @ Conditions: 60mW @ 10MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 10M Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - DC782A-K
782434-DC782A-K
Evaluation Boards - Analog to Digital Converters (ADCs) - DC782A-K 782434-DC782A-K
Manufacturer: Linear Technology Win Source Part Number: 782434-DC782A-K Data Interface: Parallel Supplied Contents: Board(s) Resolution: 12 Utilized IC / Part: LTC2225 Number of Converters: 1 Input Range: 1 ~ 2 Vpp Family Name: DC782A-K Power (Typ) @ Conditions: 60mW @ 10MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 10M Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782434-DC782A-K
Data Interface: Parallel
Supplied Contents: Board(s)
Resolution: 12
Utilized IC / Part: LTC2225
Number of Converters: 1
Input Range: 1 ~ 2 Vpp
Family Name: DC782A-K
Power (Typ) @ Conditions: 60mW @ 10MSPS
Categories: Development Boards, Kits, Programmers
Sampling Rate: 10M
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782434-DC782A-K
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - DC782A-K
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1318301-LTC1276ACN#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type DIP; 24-DIP (0.300", 7.62mm)
Packing Method Bulk; Bulk
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1743CFW#PBF - 125856-LTC1743CFW#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; TSSOP; 48-TSSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type I2C; I2C
Package Type 14-DFN (4x3)
Packing Method Tube; Tube/Rail
View Details