Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2209CUP#TRPBF 782420-LTC2209CUP#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782420-LTC2209CUP#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: PGA Package: 64-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 3.135 V ~ 3.465 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 3.135 V ~ 3.465 V Resolution: 16 Number of Converters: 1 Family Name: LTC2209 Categories: Integrated Circuits (ICs) Sampling Rate: 160M Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): ISLA112P25MREP; ADS61B49IRGZ25; ADS6128IRGZ25; ADS6149IRGZ25; Introduction Date: September 12, 2007 ECCN: 3A001.a.5.a.5 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782420-LTC2209CUP#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: PGA Package: 64-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 3.135 V ~ 3.465 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 3.135 V ~ 3.465 V Resolution: 16 Number of Converters: 1 Family Name: LTC2209 Categories: Integrated Circuits (ICs) Sampling Rate: 160M Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): ISLA112P25MREP; ADS61B49IRGZ25; ADS6128IRGZ25; ADS6149IRGZ25; Introduction Date: September 12, 2007 ECCN: 3A001.a.5.a.5 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2209CUP#TRPBF
782420-LTC2209CUP#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2209CUP#TRPBF 782420-LTC2209CUP#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782420-LTC2209CUP#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: PGA Package: 64-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 3.135 V ~ 3.465 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 3.135 V ~ 3.465 V Resolution: 16 Number of Converters: 1 Family Name: LTC2209 Categories: Integrated Circuits (ICs) Sampling Rate: 160M Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): ISLA112P25MREP; ADS61B49IRGZ25; ADS6128IRGZ25; ADS6149IRGZ25; Introduction Date: September 12, 2007 ECCN: 3A001.a.5.a.5 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782420-LTC2209CUP#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Features: PGA
Package: 64-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Parallel, Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 3.135 V ~ 3.465 V
Resolution: 16
Number of Converters: 1
Family Name: LTC2209
Categories: Integrated Circuits (ICs)
Sampling Rate: 160M
Manufacturer Package: 64-QFN (9x9)
Alternative Parts (Cross-Reference): ISLA112P25MREP; ADS61B49IRGZ25; ADS6128IRGZ25; ADS6149IRGZ25;
Introduction Date: September 12, 2007
ECCN: 3A001.a.5.a.5
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782420-LTC2209CUP#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2209CUP#TRPBF
Interface Type Parallel; LVDS - Parallel, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 28-SSOP
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1417AIGN#TRPBF - 123231-LTC1417AIGN#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 16-SSOP
Packing Method Tape Reel; Reel - TR
View Details