Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2206CUK-14#TRPBF 782415-LTC2206CUK-14#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782415-LTC2206CUK-14 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: PGA Package: 48-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 3.135 V ~ 3.465 V Input Type: Differential Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 3.135 V ~ 3.465 V Resolution: 14 Number of Converters: 1 Family Name: LTC2206 Categories: Integrated Circuits (ICs) Sampling Rate: 80M Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): MAX1421CCM+; MAX1421CCM-TD+; MAX1421CCM+D; ADS5220PFBT; Introduction Date: May 17, 2006 ECCN: 3A991.c.3 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782415-LTC2206CUK-14 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: PGA Package: 48-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 3.135 V ~ 3.465 V Input Type: Differential Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 3.135 V ~ 3.465 V Resolution: 14 Number of Converters: 1 Family Name: LTC2206 Categories: Integrated Circuits (ICs) Sampling Rate: 80M Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): MAX1421CCM+; MAX1421CCM-TD+; MAX1421CCM+D; ADS5220PFBT; Introduction Date: May 17, 2006 ECCN: 3A991.c.3 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2206CUK-14#TRPBF - 782415-LTC2206CUK-14#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2206CUK-14#TRPBF
782415-LTC2206CUK-14#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2206CUK-14#TRPBF 782415-LTC2206CUK-14#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782415-LTC2206CUK-14 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: PGA Package: 48-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 3.135 V ~ 3.465 V Input Type: Differential Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 3.135 V ~ 3.465 V Resolution: 14 Number of Converters: 1 Family Name: LTC2206 Categories: Integrated Circuits (ICs) Sampling Rate: 80M Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): MAX1421CCM+; MAX1421CCM-TD+; MAX1421CCM+D; ADS5220PFBT; Introduction Date: May 17, 2006 ECCN: 3A991.c.3 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782415-LTC2206CUK-14#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Features: PGA
Package: 48-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input Type: Differential
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 3.135 V ~ 3.465 V
Resolution: 14
Number of Converters: 1
Family Name: LTC2206
Categories: Integrated Circuits (ICs)
Sampling Rate: 80M
Manufacturer Package: 48-QFN (7x7)
Alternative Parts (Cross-Reference): MAX1421CCM+; MAX1421CCM-TD+; MAX1421CCM+D; ADS5220PFBT;
Introduction Date: May 17, 2006
ECCN: 3A991.c.3
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782415-LTC2206CUK-14#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2206CUK-14#TRPBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products