Win Source Electronics Evaluation Boards - Analog to Digital Converters (ADCs) - DC919A-I 782412-DC919A-I

Description
Manufacturer: Linear Technology Win Source Part Number: 782412-DC919A-I Data Interface: Parallel Supplied Contents: Board(s) Resolution: 14 Utilized IC / Part: LTC2205-14 Number of Converters: 1 Input Range: 1.5 ~ 2.25 Vpp Family Name: DC919A Power (Typ) @ Conditions: 597mW @ 65MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 65M ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782412-DC919A-I Data Interface: Parallel Supplied Contents: Board(s) Resolution: 14 Utilized IC / Part: LTC2205-14 Number of Converters: 1 Input Range: 1.5 ~ 2.25 Vpp Family Name: DC919A Power (Typ) @ Conditions: 597mW @ 65MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 65M ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - DC919A-I
782412-DC919A-I
Evaluation Boards - Analog to Digital Converters (ADCs) - DC919A-I 782412-DC919A-I
Manufacturer: Linear Technology Win Source Part Number: 782412-DC919A-I Data Interface: Parallel Supplied Contents: Board(s) Resolution: 14 Utilized IC / Part: LTC2205-14 Number of Converters: 1 Input Range: 1.5 ~ 2.25 Vpp Family Name: DC919A Power (Typ) @ Conditions: 597mW @ 65MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 65M ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782412-DC919A-I
Data Interface: Parallel
Supplied Contents: Board(s)
Resolution: 14
Utilized IC / Part: LTC2205-14
Number of Converters: 1
Input Range: 1.5 ~ 2.25 Vpp
Family Name: DC919A
Power (Typ) @ Conditions: 597mW @ 65MSPS
Categories: Development Boards, Kits, Programmers
Sampling Rate: 65M
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782412-DC919A-I
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - DC919A-I
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1747IFW#TRPBF - 127790-LTC1747IFW#TRPBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; TSSOP; 48-TSSOP
Packing Method Tape Reel; Reel - TR
View Details