Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2183IUP#TRPBF 782394-LTC2183IUP#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782394-LTC2183IUP#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Features: Simultaneous Sampling Package: 64-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 16 Number of Converters: 2 Family Name: LTC2183 Categories: Integrated Circuits (ICs) Sampling Rate: 80M Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): LTC2183IUP#PBF; LTC2183CUP#PBF-ES ; LTC2183CUP#TRPBF-ES; LTC2183CUP#PBF; Introduction Date: November 15, 2010 ECCN: 3A001.a.5.a.5 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782394-LTC2183IUP#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Features: Simultaneous Sampling Package: 64-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 16 Number of Converters: 2 Family Name: LTC2183 Categories: Integrated Circuits (ICs) Sampling Rate: 80M Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): LTC2183IUP#PBF; LTC2183CUP#PBF-ES ; LTC2183CUP#TRPBF-ES; LTC2183CUP#PBF; Introduction Date: November 15, 2010 ECCN: 3A001.a.5.a.5 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2183IUP#TRPBF
782394-LTC2183IUP#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2183IUP#TRPBF 782394-LTC2183IUP#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782394-LTC2183IUP#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Features: Simultaneous Sampling Package: 64-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 16 Number of Converters: 2 Family Name: LTC2183 Categories: Integrated Circuits (ICs) Sampling Rate: 80M Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): LTC2183IUP#PBF; LTC2183CUP#PBF-ES ; LTC2183CUP#TRPBF-ES; LTC2183CUP#PBF; Introduction Date: November 15, 2010 ECCN: 3A001.a.5.a.5 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782394-LTC2183IUP#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 64-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Parallel, Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 16
Number of Converters: 2
Family Name: LTC2183
Categories: Integrated Circuits (ICs)
Sampling Rate: 80M
Manufacturer Package: 64-QFN (9x9)
Alternative Parts (Cross-Reference): LTC2183IUP#PBF; LTC2183CUP#PBF-ES ; LTC2183CUP#TRPBF-ES; LTC2183CUP#PBF;
Introduction Date: November 15, 2010
ECCN: 3A001.a.5.a.5
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782394-LTC2183IUP#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2183IUP#TRPBF
Interface Type Parallel; LVDS - Parallel, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Serial; LVDS - Serial
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1852CFW#PBF - 072515-LTC1852CFW#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; TSSOP; 48-TSSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 16-MSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; SPI; SPI, Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details