Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2172CUKG-12#PBF 782379-LTC2172CUKG-12#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782379-LTC2172CUKG-1 2#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 52-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 4 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Serial Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 12 Number of Converters: 4 Family Name: LTC2172 Categories: Integrated Circuits (ICs) Sampling Rate: 65M Manufacturer Package: 52-QFN (7x8) Alternative Parts (Cross-Reference): LTC2172CUKG-12#TRPBF ; LTC2172IUKG-12#PBF-E S; LTC2172IUKG-12#TRPBF -ES; LTC2172IUKG-12#PBF; Introduction Date: January 06, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782379-LTC2172CUKG-1 2#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 52-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 4 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Serial Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 12 Number of Converters: 4 Family Name: LTC2172 Categories: Integrated Circuits (ICs) Sampling Rate: 65M Manufacturer Package: 52-QFN (7x8) Alternative Parts (Cross-Reference): LTC2172CUKG-12#TRPBF ; LTC2172IUKG-12#PBF-E S; LTC2172IUKG-12#TRPBF -ES; LTC2172IUKG-12#PBF; Introduction Date: January 06, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2172CUKG-12#PBF
782379-LTC2172CUKG-12#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2172CUKG-12#PBF 782379-LTC2172CUKG-12#PBF
Manufacturer: Linear Technology Win Source Part Number: 782379-LTC2172CUKG-1 2#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 52-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 4 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Serial Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 12 Number of Converters: 4 Family Name: LTC2172 Categories: Integrated Circuits (ICs) Sampling Rate: 65M Manufacturer Package: 52-QFN (7x8) Alternative Parts (Cross-Reference): LTC2172CUKG-12#TRPBF ; LTC2172IUKG-12#PBF-E S; LTC2172IUKG-12#TRPBF -ES; LTC2172IUKG-12#PBF; Introduction Date: January 06, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782379-LTC2172CUKG-12#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Features: Simultaneous Sampling
Package: 52-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 4
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Serial
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 12
Number of Converters: 4
Family Name: LTC2172
Categories: Integrated Circuits (ICs)
Sampling Rate: 65M
Manufacturer Package: 52-QFN (7x8)
Alternative Parts (Cross-Reference): LTC2172CUKG-12#TRPBF; LTC2172IUKG-12#PBF-ES; LTC2172IUKG-12#TRPBF-ES; LTC2172IUKG-12#PBF;
Introduction Date: January 06, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782379-LTC2172CUKG-12#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2172CUKG-12#PBF
Interface Type Serial; LVDS - Serial
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; Parallel
Operating Temperature -40 to 85 C (-40 to 185 F)
Sample Rate 105000 kSamples/Sec
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP
Packing Method Tape Reel; Reel - TR
View Details