Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2164IUK#PBF 782374-LTC2164IUK#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782374-LTC2164IUK#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 48-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 16 Number of Converters: 1 Family Name: LTC2164 Categories: Integrated Circuits (ICs) Sampling Rate: 105M Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): MAX19542EGK; MAX19541EGK-TD; MAX19542EGK-TD; MAX19542EGK+D; Introduction Date: November 09, 2010 ECCN: 3A001.a.5.a.5 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782374-LTC2164IUK#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 48-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 16 Number of Converters: 1 Family Name: LTC2164 Categories: Integrated Circuits (ICs) Sampling Rate: 105M Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): MAX19542EGK; MAX19541EGK-TD; MAX19542EGK-TD; MAX19542EGK+D; Introduction Date: November 09, 2010 ECCN: 3A001.a.5.a.5 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2164IUK#PBF
782374-LTC2164IUK#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2164IUK#PBF 782374-LTC2164IUK#PBF
Manufacturer: Linear Technology Win Source Part Number: 782374-LTC2164IUK#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 48-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 16 Number of Converters: 1 Family Name: LTC2164 Categories: Integrated Circuits (ICs) Sampling Rate: 105M Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): MAX19542EGK; MAX19541EGK-TD; MAX19542EGK-TD; MAX19542EGK+D; Introduction Date: November 09, 2010 ECCN: 3A001.a.5.a.5 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782374-LTC2164IUK#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 48-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Parallel, Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 16
Number of Converters: 1
Family Name: LTC2164
Categories: Integrated Circuits (ICs)
Sampling Rate: 105M
Manufacturer Package: 48-QFN (7x7)
Alternative Parts (Cross-Reference): MAX19542EGK; MAX19541EGK-TD; MAX19542EGK-TD; MAX19542EGK+D;
Introduction Date: November 09, 2010
ECCN: 3A001.a.5.a.5
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782374-LTC2164IUK#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2164IUK#PBF
Interface Type Parallel; LVDS - Parallel, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP
Packing Method Tape Reel; Reel - TR
View Details