Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2160CUK#PBF 782369-LTC2160CUK#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782369-LTC2160CUK#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 48-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 16 Number of Converters: 1 Family Name: LTC2160 Categories: Integrated Circuits (ICs) Sampling Rate: 25M Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): CDK1307BILP40; LTC2160CUK#TRPBF; LTC2160IUK#TRPBF; LTC2160IUK#PBF; Introduction Date: November 11, 2010 ECCN: 3A991.c.4 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782369-LTC2160CUK#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 48-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 16 Number of Converters: 1 Family Name: LTC2160 Categories: Integrated Circuits (ICs) Sampling Rate: 25M Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): CDK1307BILP40; LTC2160CUK#TRPBF; LTC2160IUK#TRPBF; LTC2160IUK#PBF; Introduction Date: November 11, 2010 ECCN: 3A991.c.4 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2160CUK#PBF
782369-LTC2160CUK#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2160CUK#PBF 782369-LTC2160CUK#PBF
Manufacturer: Linear Technology Win Source Part Number: 782369-LTC2160CUK#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 48-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 16 Number of Converters: 1 Family Name: LTC2160 Categories: Integrated Circuits (ICs) Sampling Rate: 25M Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): CDK1307BILP40; LTC2160CUK#TRPBF; LTC2160IUK#TRPBF; LTC2160IUK#PBF; Introduction Date: November 11, 2010 ECCN: 3A991.c.4 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782369-LTC2160CUK#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 48-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Parallel, Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 16
Number of Converters: 1
Family Name: LTC2160
Categories: Integrated Circuits (ICs)
Sampling Rate: 25M
Manufacturer Package: 48-QFN (7x7)
Alternative Parts (Cross-Reference): CDK1307BILP40; LTC2160CUK#TRPBF; LTC2160IUK#TRPBF; LTC2160IUK#PBF;
Introduction Date: November 11, 2010
ECCN: 3A991.c.4
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782369-LTC2160CUK#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2160CUK#PBF
Interface Type Parallel; LVDS - Parallel, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 28-SSOP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type 10-DFN (3x3)
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details