Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2153IUJ-14#PBF 782354-LTC2153IUJ-14#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782354-LTC2153IUJ-14 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 40-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 1.74 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.74 V ~ 1.9 V Resolution: 14 Number of Converters: 1 Family Name: LTC2153 Categories: Integrated Circuits (ICs) Sampling Rate: 310M Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): ADS41B29IRGZT; LTC2153IUJ-12#PBF; LTC2153IUJ-12#TRPBF; ADS4146IRGZ25; PADS4149IRGZT ; ADS4126IRGZ25; ADS4129IRGZ25; Introduction Date: October 14, 2011 ECCN: 3A001.a.5.a.4 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782354-LTC2153IUJ-14 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 40-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 1.74 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.74 V ~ 1.9 V Resolution: 14 Number of Converters: 1 Family Name: LTC2153 Categories: Integrated Circuits (ICs) Sampling Rate: 310M Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): ADS41B29IRGZT; LTC2153IUJ-12#PBF; LTC2153IUJ-12#TRPBF; ADS4146IRGZ25; PADS4149IRGZT ; ADS4126IRGZ25; ADS4129IRGZ25; Introduction Date: October 14, 2011 ECCN: 3A001.a.5.a.4 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2153IUJ-14#PBF
782354-LTC2153IUJ-14#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2153IUJ-14#PBF 782354-LTC2153IUJ-14#PBF
Manufacturer: Linear Technology Win Source Part Number: 782354-LTC2153IUJ-14 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 40-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 1.74 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.74 V ~ 1.9 V Resolution: 14 Number of Converters: 1 Family Name: LTC2153 Categories: Integrated Circuits (ICs) Sampling Rate: 310M Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): ADS41B29IRGZT; LTC2153IUJ-12#PBF; LTC2153IUJ-12#TRPBF; ADS4146IRGZ25; PADS4149IRGZT ; ADS4126IRGZ25; ADS4129IRGZ25; Introduction Date: October 14, 2011 ECCN: 3A001.a.5.a.4 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782354-LTC2153IUJ-14#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 40-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 1.74 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 1.74 V ~ 1.9 V
Resolution: 14
Number of Converters: 1
Family Name: LTC2153
Categories: Integrated Circuits (ICs)
Sampling Rate: 310M
Manufacturer Package: 40-QFN (6x6)
Alternative Parts (Cross-Reference): ADS41B29IRGZT; LTC2153IUJ-12#PBF; LTC2153IUJ-12#TRPBF; ADS4146IRGZ25; PADS4149IRGZT ; ADS4126IRGZ25; ADS4129IRGZ25;
Introduction Date: October 14, 2011
ECCN: 3A001.a.5.a.4
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782354-LTC2153IUJ-14#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2153IUJ-14#PBF
Interface Type Parallel; LVDS - Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Serial; LVDS - Serial
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tape Reel; Reel - TR
View Details