Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2153CUJ-14#TRPBF 782351-LTC2153CUJ-14#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782351-LTC2153CUJ-14 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 40-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 1.74 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.74 V ~ 1.9 V Resolution: 14 Number of Converters: 1 Family Name: LTC2153 Categories: Integrated Circuits (ICs) Sampling Rate: 310M Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): ADS4146IRGZ25; PADS4149IRGZT ; ADS4126IRGZ25; ADS4129IRGZ25; Introduction Date: October 14, 2011 ECCN: 3A001.a.5.a.4 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782351-LTC2153CUJ-14 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 40-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 1.74 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.74 V ~ 1.9 V Resolution: 14 Number of Converters: 1 Family Name: LTC2153 Categories: Integrated Circuits (ICs) Sampling Rate: 310M Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): ADS4146IRGZ25; PADS4149IRGZT ; ADS4126IRGZ25; ADS4129IRGZ25; Introduction Date: October 14, 2011 ECCN: 3A001.a.5.a.4 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2153CUJ-14#TRPBF
782351-LTC2153CUJ-14#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2153CUJ-14#TRPBF 782351-LTC2153CUJ-14#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782351-LTC2153CUJ-14 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 40-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 1.74 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.74 V ~ 1.9 V Resolution: 14 Number of Converters: 1 Family Name: LTC2153 Categories: Integrated Circuits (ICs) Sampling Rate: 310M Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): ADS4146IRGZ25; PADS4149IRGZT ; ADS4126IRGZ25; ADS4129IRGZ25; Introduction Date: October 14, 2011 ECCN: 3A001.a.5.a.4 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782351-LTC2153CUJ-14#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 40-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 1.74 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 1.74 V ~ 1.9 V
Resolution: 14
Number of Converters: 1
Family Name: LTC2153
Categories: Integrated Circuits (ICs)
Sampling Rate: 310M
Manufacturer Package: 40-QFN (6x6)
Alternative Parts (Cross-Reference): ADS4146IRGZ25; PADS4149IRGZT ; ADS4126IRGZ25; ADS4129IRGZ25;
Introduction Date: October 14, 2011
ECCN: 3A001.a.5.a.4
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782351-LTC2153CUJ-14#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2153CUJ-14#TRPBF
Interface Type Parallel; LVDS - Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; TSSOP; 48-TSSOP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Package Type 64-QFN (9x9)
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details