Manufacturer: Linear Technology
Win Source Part Number: 782342-LTC2150CUJ-12
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 40-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 12
Number of Converters: 1
Family Name: LTC2150
Categories: Integrated Circuits (ICs)
Sampling Rate: 170M
Manufacturer Package: 40-QFN (6x6)
Alternative Parts (Cross-Reference): ADS4146IRGZ25; ADS41B29IRGZ25; ADS4129IRGZ25; PADS4149IRGZT;
Introduction Date: November 17, 2011
ECCN: 3A991.c.2
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 782342-LTC2150CUJ-12#PBF |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2150CUJ-12#PBF |
| Interface Type | Parallel; LVDS - Parallel |