Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2143CUP-14#PBF 782337-LTC2143CUP-14#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782337-LTC2143CUP-14 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 64-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 14 Number of Converters: 2 Family Name: LTC2143 Categories: Integrated Circuits (ICs) Sampling Rate: 80M Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): LTC2143CUP-14#TRPBF; LTC2143IUP-14#TRPBF; LTC2143IUP-14#PBF; Introduction Date: March 17, 2011 ECCN: 3A991.c.3 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782337-LTC2143CUP-14 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 64-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 14 Number of Converters: 2 Family Name: LTC2143 Categories: Integrated Circuits (ICs) Sampling Rate: 80M Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): LTC2143CUP-14#TRPBF; LTC2143IUP-14#TRPBF; LTC2143IUP-14#PBF; Introduction Date: March 17, 2011 ECCN: 3A991.c.3 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2143CUP-14#PBF
782337-LTC2143CUP-14#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2143CUP-14#PBF 782337-LTC2143CUP-14#PBF
Manufacturer: Linear Technology Win Source Part Number: 782337-LTC2143CUP-14 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 64-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 14 Number of Converters: 2 Family Name: LTC2143 Categories: Integrated Circuits (ICs) Sampling Rate: 80M Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): LTC2143CUP-14#TRPBF; LTC2143IUP-14#TRPBF; LTC2143IUP-14#PBF; Introduction Date: March 17, 2011 ECCN: 3A991.c.3 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782337-LTC2143CUP-14#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Features: Simultaneous Sampling
Package: 64-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Parallel, Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 14
Number of Converters: 2
Family Name: LTC2143
Categories: Integrated Circuits (ICs)
Sampling Rate: 80M
Manufacturer Package: 64-QFN (9x9)
Alternative Parts (Cross-Reference): LTC2143CUP-14#TRPBF; LTC2143IUP-14#TRPBF; LTC2143IUP-14#PBF;
Introduction Date: March 17, 2011
ECCN: 3A991.c.3
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782337-LTC2143CUP-14#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2143CUP-14#PBF
Interface Type Parallel; LVDS - Parallel, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2259IUJ-14#PBF - 020532-LTC2259IUJ-14#PBF - Win Source Electronics
Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Package Type 40-QFN (6x6)
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1403AHMSE#TRPBF - 113801-LTC1403AHMSE#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tape Reel; Reel - TR
View Details