Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2057HVHDD#TRPBF 782330-LTC2057HVHDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782330-LTC2057HVHDD# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Current - Input Bias: 30pA Voltage - Input Offset: 0.5μV Family Name: LTC2057HV Categories: Integrated Circuits (ICs) Operating Supply Current: 900μA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 30mA SR - Slew Rate: 0.45 V/μs GBP - Gain Bandwidth Product: 1.5MHz Dual Supply Voltage (±): 4.75 V ~ 60 V, ±2.38 V ~ 30 V Alternative Parts (Cross-Reference): LTC2057HVHS8#TRPBF; LTC2057HVHMS#TRPBF; LTC2057HVHMS#PBF; LTC2057HVHMS8#TRPBF; Introduction Date: May 14, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782330-LTC2057HVHDD# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Current - Input Bias: 30pA Voltage - Input Offset: 0.5μV Family Name: LTC2057HV Categories: Integrated Circuits (ICs) Operating Supply Current: 900μA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 30mA SR - Slew Rate: 0.45 V/μs GBP - Gain Bandwidth Product: 1.5MHz Dual Supply Voltage (±): 4.75 V ~ 60 V, ±2.38 V ~ 30 V Alternative Parts (Cross-Reference): LTC2057HVHS8#TRPBF; LTC2057HVHMS#TRPBF; LTC2057HVHMS#PBF; LTC2057HVHMS8#TRPBF; Introduction Date: May 14, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2057HVHDD#TRPBF - 782330-LTC2057HVHDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2057HVHDD#TRPBF
782330-LTC2057HVHDD#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2057HVHDD#TRPBF 782330-LTC2057HVHDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782330-LTC2057HVHDD# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Current - Input Bias: 30pA Voltage - Input Offset: 0.5μV Family Name: LTC2057HV Categories: Integrated Circuits (ICs) Operating Supply Current: 900μA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 30mA SR - Slew Rate: 0.45 V/μs GBP - Gain Bandwidth Product: 1.5MHz Dual Supply Voltage (±): 4.75 V ~ 60 V, ±2.38 V ~ 30 V Alternative Parts (Cross-Reference): LTC2057HVHS8#TRPBF; LTC2057HVHMS#TRPBF; LTC2057HVHMS#PBF; LTC2057HVHMS8#TRPBF; Introduction Date: May 14, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782330-LTC2057HVHDD#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-WFDFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Current - Input Bias: 30pA
Voltage - Input Offset: 0.5μV
Family Name: LTC2057HV
Categories: Integrated Circuits (ICs)
Operating Supply Current: 900μA
Manufacturer Package: 8-DFN (3x3)
Output Current per Channel: 30mA
SR - Slew Rate: 0.45 V/μs
GBP - Gain Bandwidth Product: 1.5MHz
Dual Supply Voltage (±): 4.75 V ~ 60 V, ±2.38 V ~ 30 V
Alternative Parts (Cross-Reference): LTC2057HVHS8#TRPBF; LTC2057HVHMS#TRPBF; LTC2057HVHMS#PBF; LTC2057HVHMS8#TRPBF;
Introduction Date: May 14, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 782330-LTC2057HVHDD#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2057HVHDD#TRPBF
Source Current (IS) 0.9000 milliamps
VOS 5.00E-4 millivolts
IBIAS 3.00E-5 µA
GBW 1.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2179CS#PBF - 072351-LT2179CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0170 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1464CS8#PBF - 1058334-LT1464CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 0.1450 milliamps
VOS 0.6000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1222IS8#PBF - 1058043-LT1222IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 8 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1886CS8#PBF - 103175-LT1886CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 13 volts
Source Current (IS) 7 milliamps
VOS 1 millivolts
View Details