Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2055IDD#PBF 782327-LTC2055IDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782327-LTC2055IDD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Current - Input Bias: 1pA Voltage - Input Offset: 0.5μV Family Name: LTC2055 Categories: Integrated Circuits (ICs) Operating Supply Current: 130μA Manufacturer Package: 8-DFN (3x3) SR - Slew Rate: 0.5 V/μs GBP - Gain Bandwidth Product: 500kHz Dual Supply Voltage (±): 2.7 V ~ 6 V Alternative Parts (Cross-Reference): NCS2325MNTXG; ISL28233FRTZ-T7; NCS2333MNTXG; MCP6V62-E/MS; Introduction Date: April 19, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782327-LTC2055IDD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Current - Input Bias: 1pA Voltage - Input Offset: 0.5μV Family Name: LTC2055 Categories: Integrated Circuits (ICs) Operating Supply Current: 130μA Manufacturer Package: 8-DFN (3x3) SR - Slew Rate: 0.5 V/μs GBP - Gain Bandwidth Product: 500kHz Dual Supply Voltage (±): 2.7 V ~ 6 V Alternative Parts (Cross-Reference): NCS2325MNTXG; ISL28233FRTZ-T7; NCS2333MNTXG; MCP6V62-E/MS; Introduction Date: April 19, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2055IDD#PBF - 782327-LTC2055IDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2055IDD#PBF
782327-LTC2055IDD#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2055IDD#PBF 782327-LTC2055IDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 782327-LTC2055IDD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Current - Input Bias: 1pA Voltage - Input Offset: 0.5μV Family Name: LTC2055 Categories: Integrated Circuits (ICs) Operating Supply Current: 130μA Manufacturer Package: 8-DFN (3x3) SR - Slew Rate: 0.5 V/μs GBP - Gain Bandwidth Product: 500kHz Dual Supply Voltage (±): 2.7 V ~ 6 V Alternative Parts (Cross-Reference): NCS2325MNTXG; ISL28233FRTZ-T7; NCS2333MNTXG; MCP6V62-E/MS; Introduction Date: April 19, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782327-LTC2055IDD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-WFDFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Current - Input Bias: 1pA
Voltage - Input Offset: 0.5μV
Family Name: LTC2055
Categories: Integrated Circuits (ICs)
Operating Supply Current: 130μA
Manufacturer Package: 8-DFN (3x3)
SR - Slew Rate: 0.5 V/μs
GBP - Gain Bandwidth Product: 500kHz
Dual Supply Voltage (±): 2.7 V ~ 6 V
Alternative Parts (Cross-Reference): NCS2325MNTXG; ISL28233FRTZ-T7; NCS2333MNTXG; MCP6V62-E/MS;
Introduction Date: April 19, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 782327-LTC2055IDD#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2055IDD#PBF
Source Current (IS) 0.1300 milliamps
VOS 5.00E-4 millivolts
IBIAS 1.00E-6 µA
GBW 0.5000 MHz
Unlock Full Specs
to access all available technical data