Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2055HMS8#PBF 782326-LTC2055HMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782326-LTC2055HMS8#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Current - Input Bias: 3pA Voltage - Input Offset: 0.5μV Family Name: LTC2055 Categories: Integrated Circuits (ICs) Operating Supply Current: 130μA Manufacturer Package: 8-MSOP SR - Slew Rate: 0.5 V/μs GBP - Gain Bandwidth Product: 500kHz Dual Supply Voltage (±): 2.7 V ~ 6 V Alternative Parts (Cross-Reference): MCP6V12T-E/MS; MCP6V92T-E/MS; MCP6V72T-E/MS; MCP6V72-E/MS; Introduction Date: April 19, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782326-LTC2055HMS8#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Current - Input Bias: 3pA Voltage - Input Offset: 0.5μV Family Name: LTC2055 Categories: Integrated Circuits (ICs) Operating Supply Current: 130μA Manufacturer Package: 8-MSOP SR - Slew Rate: 0.5 V/μs GBP - Gain Bandwidth Product: 500kHz Dual Supply Voltage (±): 2.7 V ~ 6 V Alternative Parts (Cross-Reference): MCP6V12T-E/MS; MCP6V92T-E/MS; MCP6V72T-E/MS; MCP6V72-E/MS; Introduction Date: April 19, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2055HMS8#PBF - 782326-LTC2055HMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2055HMS8#PBF
782326-LTC2055HMS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2055HMS8#PBF 782326-LTC2055HMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 782326-LTC2055HMS8#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Current - Input Bias: 3pA Voltage - Input Offset: 0.5μV Family Name: LTC2055 Categories: Integrated Circuits (ICs) Operating Supply Current: 130μA Manufacturer Package: 8-MSOP SR - Slew Rate: 0.5 V/μs GBP - Gain Bandwidth Product: 500kHz Dual Supply Voltage (±): 2.7 V ~ 6 V Alternative Parts (Cross-Reference): MCP6V12T-E/MS; MCP6V92T-E/MS; MCP6V72T-E/MS; MCP6V72-E/MS; Introduction Date: April 19, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782326-LTC2055HMS8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Current - Input Bias: 3pA
Voltage - Input Offset: 0.5μV
Family Name: LTC2055
Categories: Integrated Circuits (ICs)
Operating Supply Current: 130μA
Manufacturer Package: 8-MSOP
SR - Slew Rate: 0.5 V/μs
GBP - Gain Bandwidth Product: 500kHz
Dual Supply Voltage (±): 2.7 V ~ 6 V
Alternative Parts (Cross-Reference): MCP6V12T-E/MS; MCP6V92T-E/MS; MCP6V72T-E/MS; MCP6V72-E/MS;
Introduction Date: April 19, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 782326-LTC2055HMS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2055HMS8#PBF
Source Current (IS) 0.1300 milliamps
VOS 5.00E-4 millivolts
IBIAS 3.00E-6 µA
GBW 0.5000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6230IS6-10#TRPBF - 1060089-LT6230IS6-10#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 12.6 volts
Source Current (IS) 3.3 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1367CS#PBF - 1058172-LT1367CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.8 to 30 volts
Source Current (IS) 0.3700 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1354CS8#TRPBF - 020253-LT1354CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991CDD#PBF - 1058996-LT1991CDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0250 millivolts
View Details