Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2054IS5#TRMPBF 782323-LTC2054IS5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782323-LTC2054IS5#TR MPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-5 Thin, TSOT-23-5 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Current - Input Bias: 1pA Voltage - Input Offset: 0.5μV Family Name: LTC2054 Categories: Integrated Circuits (ICs) Operating Supply Current: 140μA Manufacturer Package: TSOT-23-5 SR - Slew Rate: 0.5 V/μs GBP - Gain Bandwidth Product: 500kHz Dual Supply Voltage (±): 2.7 V ~ 6 V Alternative Parts (Cross-Reference): MCP6V31UT-E/OT; OPA333AMDBVREPG4 ; LMP2021MFE; ISL28133FHZ-T7; Introduction Date: January 21, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782323-LTC2054IS5#TR MPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-5 Thin, TSOT-23-5 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Current - Input Bias: 1pA Voltage - Input Offset: 0.5μV Family Name: LTC2054 Categories: Integrated Circuits (ICs) Operating Supply Current: 140μA Manufacturer Package: TSOT-23-5 SR - Slew Rate: 0.5 V/μs GBP - Gain Bandwidth Product: 500kHz Dual Supply Voltage (±): 2.7 V ~ 6 V Alternative Parts (Cross-Reference): MCP6V31UT-E/OT; OPA333AMDBVREPG4 ; LMP2021MFE; ISL28133FHZ-T7; Introduction Date: January 21, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2054IS5#TRMPBF - 782323-LTC2054IS5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2054IS5#TRMPBF
782323-LTC2054IS5#TRMPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2054IS5#TRMPBF 782323-LTC2054IS5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 782323-LTC2054IS5#TR MPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-5 Thin, TSOT-23-5 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Current - Input Bias: 1pA Voltage - Input Offset: 0.5μV Family Name: LTC2054 Categories: Integrated Circuits (ICs) Operating Supply Current: 140μA Manufacturer Package: TSOT-23-5 SR - Slew Rate: 0.5 V/μs GBP - Gain Bandwidth Product: 500kHz Dual Supply Voltage (±): 2.7 V ~ 6 V Alternative Parts (Cross-Reference): MCP6V31UT-E/OT; OPA333AMDBVREPG4 ; LMP2021MFE; ISL28133FHZ-T7; Introduction Date: January 21, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782323-LTC2054IS5#TRMPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-5 Thin, TSOT-23-5
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Current - Input Bias: 1pA
Voltage - Input Offset: 0.5μV
Family Name: LTC2054
Categories: Integrated Circuits (ICs)
Operating Supply Current: 140μA
Manufacturer Package: TSOT-23-5
SR - Slew Rate: 0.5 V/μs
GBP - Gain Bandwidth Product: 500kHz
Dual Supply Voltage (±): 2.7 V ~ 6 V
Alternative Parts (Cross-Reference): MCP6V31UT-E/OT; OPA333AMDBVREPG4 ; LMP2021MFE; ISL28133FHZ-T7;
Introduction Date: January 21, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 782323-LTC2054IS5#TRMPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2054IS5#TRMPBF
Source Current (IS) 0.1400 milliamps
VOS 5.00E-4 millivolts
IBIAS 1.00E-6 µA
GBW 0.5000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1178S8#PBF - 1057978-LT1178S8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 0.0170 milliamps
VOS 0.1200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1012AIS8#PBF - 1057594-LT1012AIS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0080 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1723CMS8#TRPBF - 1058601-LT1723CMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 10 volts
Source Current (IS) 3.7 milliamps
VOS 0.1500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1885IS#PBF - 1058867-LT1885IS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.8500 milliamps
VOS 0.0300 millivolts
View Details